Search
Filters

6N137-500E

OPTOISO 3.75KV OPEN COLL 8DIP GW
Manufacturer: Broadcom Limited
rohs
Quantity
Price
Ext. Price
95+
€0.498
€47.282
245+
€0.374
€91.508
805+
€0.336
€270.239
Availability: 103,362 In Stock
This product has a minimum quantity of 95

Broadcom Limited 6N137-500E is available at WIN SOURCE. Please review product page below for detailed information, including 6N137-500E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 6N137-500E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 1kV/μs
Input Type DC
Output Type Open Collector, Schottky Clamped
Channel Output Current 50mA
Data Rate 10MBd
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise and Fall Time 24ns, 10ns
Forward Voltage 1.5V
Continuous forward current- Max 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DIP Gull Wing
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 006378-6N137-500E
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 1kV/μs
Input Type DC
Output Type Open Collector, Schottky Clamped
Channel Output Current 50mA
Data Rate 10MBd
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise and Fall Time 24ns, 10ns
Forward Voltage 1.5V
Continuous forward current- Max 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DIP Gull Wing
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 006378-6N137-500E
6N137-500E Price

6N137-500E Datasheet
6N137-500E Application

6N137-500E Replacement
6N137-500E Pdf

6N137-500E Pinout
6N137-500E Image

6N137-500E Picture
6N137-500E In Stock

6N137-500E Distributor
6N137-500E Optoisolators - Logic Output

Image
Mfr.Part No
Description
Stock
TRIAC 800V 16A TO220AB
500
IC ADC 3.5DIGIT LCD LP 40DIP
373
4.5 ohm High Bandwidth, Dual SPDT Analog Switch
12000
LC2MOS Complete, 12-Bit, 100 kHz, Sampling ADCs
28
IC VOLT DETECTOR 1.0V SC-82AB
2500
DAC161P997 Single-Wire 16-bit DAC for 4- to 20-mA Loops
100
IC FLASH 1GBIT 100NS 64BGA
2