Search
Filters

TLP2366

Part No : TLP2366
Catalog : Optoisolators - Logic Output
Description : OPTOISO 3.75KV PUSH PULL SO6-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
€1.775
€53.244
60+
€1.502
€90.126
95+
€1.456
€138.339
130+
€1.411
€183.456
165+
€1.365
€225.275
220+
€1.229
€270.270
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,087 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Isolators
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube/Rail
Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 20kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Channel Output Current 10mA
Data Rate 20MBd
Propagation Delay tpLH / tpHL (Max) 40ns, 40ns
Rise and Fall Time 15ns, 15ns
Forward Voltage 1.61V
Continuous forward current- Max 25mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SO, 5 Lead
Win Source Part Number 109301-TLP2366
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited

Toshiba Semiconductor and Storage TLP2366 is available at WIN SOURCE. Please review product page below for detailed information, including TLP2366 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TLP2366 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Categories Isolators
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube/Rail
Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 20kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Channel Output Current 10mA
Data Rate 20MBd
Propagation Delay tpLH / tpHL (Max) 40ns, 40ns
Rise and Fall Time 15ns, 15ns
Forward Voltage 1.61V
Continuous forward current- Max 25mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SO, 5 Lead
Win Source Part Number 109301-TLP2366
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLP2366
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
TLP2366 Price

TLP2366 Datasheet
TLP2366 Application

TLP2366 Replacement
TLP2366 Pdf

TLP2366 Pinout
TLP2366 Image

TLP2366 Picture
TLP2366 In Stock

TLP2366 Distributor
TLP2366 Optoisolators - Logic Output

Image
Mfr.Part No
Description
Stock
256 Mbit (Multiple Bank, Multi-Level, Burst) Flash Memory and 64 Mbit (Burst) PSRAM, 1.8V Supply, Multi-Chip Package
30
CONN HEADER RTANG .050 30POS AU
11
DIODE ZENER 800MW SMF DO219
850
IC VREF SHUNT ADJ 8DIP
158
IC RF MOD FOR VHF BAND 16-DMP
1149
IC OPAMP GP 2.2MHZ 8DIP
567
TPS62095 4A, High Efficiency Step Down Converter with DCS-Control and Low Profile Solution | IC REG BUCK ADJUSTABLE 4A 16QFN
4972
IC OVP LOW PRO W/MOSFET 8-TLLGA
59
RELAY GEN PURPOSE SPDT 16A 12V
81

Top Sellers