Search
Filters

CNX83A300W

OPTOISO 5.3KV TRANS W/BASE 6DIP
rohs
Availability: 4,788 In Stock
The CNX83A300W, from Fairchild/ON Semiconductor, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 6-DIP package and available in Through Hole option.The Input-output isolation voltage is 5300Vrms. It is able to operate at 50V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 40% @ 10mA ,with the maximum continuous forward current of 100mA .
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 40% @ 10mA
Maximum DC Current Transfer Ratio 250% @ 10mA
Switching Turn-On and Turn-Off Time 3μs, 3μs
Input Type DC
Maximum Output Voltage 50V
Channel Output Current 100mA
Forward Voltage 1.2V
Continuous forward current- Max 100mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 111083-CNX83A300W
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 40% @ 10mA
Maximum DC Current Transfer Ratio 250% @ 10mA
Switching Turn-On and Turn-Off Time 3μs, 3μs
Input Type DC
Maximum Output Voltage 50V
Channel Output Current 100mA
Forward Voltage 1.2V
Continuous forward current- Max 100mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 111083-CNX83A300W
CNX83A300W Price

CNX83A300W Datasheet
CNX83A300W Application

CNX83A300W Replacement
CNX83A300W Pdf

CNX83A300W Pinout
CNX83A300W Image

CNX83A300W Picture
CNX83A300W In Stock

CNX83A300W Distributor
CNX83A300W Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
16-Bit, 25Msps/10Msps ADCs
254
MOSFET N-CH 40V 6A 8SO
67
SENSOR TEMPERATURE SPI 8MSOP
580
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
4369
SPECIFICATIONS FOR NICHIA CHIP TYPE WHITE LED
34850
IC FLEXPC CLK PROGR P4 56-SSOP
9281