Search
Filters

CNY17-2X001

OPTOISO 5KV TRANS W/BASE 6DIP
Manufacturer: Vishay
rohs
Availability: 904 In Stock
The CNY17-2X001, from Vishay, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 6-DIP package and available in Through Hole option.The Input-output isolation voltage is 5000Vrms. It is able to operate at 70V output voltage (Max)within a wide temperature range of -55°C to 110°C. The minimum CTR is 63% @ 10mA ,with the maximum continuous forward current of 60mA .
Products specifications
Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 63% @ 10mA
Maximum DC Current Transfer Ratio 125% @ 10mA
Switching Turn-On and Turn-Off Time 3μs, 2.3μs
Rise and Fall Time 2μs, 2μs
Input Type DC
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.39V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 110°C
Mounting Through Hole
Case / Package 6-DIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 202676-CNY17-2X001
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 63% @ 10mA
Maximum DC Current Transfer Ratio 125% @ 10mA
Switching Turn-On and Turn-Off Time 3μs, 2.3μs
Rise and Fall Time 2μs, 2μs
Input Type DC
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.39V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 110°C
Mounting Through Hole
Case / Package 6-DIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 202676-CNY17-2X001
CNY17-2X001 Price

CNY17-2X001 Datasheet
CNY17-2X001 Application

CNY17-2X001 Replacement
CNY17-2X001 Pdf

CNY17-2X001 Pinout
CNY17-2X001 Image

CNY17-2X001 Picture
CNY17-2X001 In Stock

CNY17-2X001 Distributor
CNY17-2X001 Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
2mm-thick Two-way Operation Type
732
CMOS Switched-Capacitor Voltage Converters
1010
Surface Mount Bias Resistor Transistors
3000
NPN Silicon AF Transistor
10000
PDR5K - Industry first 5A/750V rectifier in a PowerDi-5 package
928
DIODE ARRAY GP 40V 100MA MINI3
2410
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
1
WE-CBF SMD EMI Suppression Ferrite Bead
1145