Search
Filters

FOD817CSD

Part No :
FOD817CSD
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISOLATOR 5KV TRANSISTOR 4SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 200% @ 5mA
Maximum DC Current Transfer Ratio 400% @ 5mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -55°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 141448-FOD817CSD
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
Quantity per package 1k pcs
The FOD817CSD, from Fairchild/ON Semiconductor, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 5000Vrms. It is able to operate at 70V output voltage (Max)within a wide temperature range of -55°C to 110°C. The minimum CTR is 200% @ 5mA ,with the maximum continuous forward current of 50mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 200% @ 5mA
Maximum DC Current Transfer Ratio 400% @ 5mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -55°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 141448-FOD817CSD
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FOD817CSD
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
FOD817CSD Price

FOD817CSD Datasheet
FOD817CSD Application

FOD817CSD Replacement
FOD817CSD Pdf

FOD817CSD Pinout
FOD817CSD Image

FOD817CSD Picture
FOD817CSD In Stock

FOD817CSD Distributor
FOD817CSD Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
FIXED IND 10UH 5.2A 21.8 MOHM
880
60V N-CHANNEL ENHANCEMENT MODE MOSFET
1240
CONN HEADER .35MM 16POS PWR TERM
2136
Voltage regulator diodes
10800
LVDT Signal Conditioner
206

Top Sellers