Search
Filters

H11AA3X

Part No : H11AA3X
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 5.3KV TRANS W/BASE 6DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,638 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Isocom Components 2004 LTD
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 50% @ 10mA
Rise and Fall Time 4μs, 3μs
Input Type AC, DC
Maximum Output Voltage 35V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -30°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 001442-H11AA3X
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Quantity per package 1,040
The H11AA3X, from Isocom Components 2004 LTD, is a AC, DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 6-DIP package and available in Through Hole option.The Input-output isolation voltage is 5300Vrms. It is able to operate at 35V output voltage (Max)within a wide temperature range of -30°C to 100°C. The minimum CTR is 50% @ 10mA ,with the maximum continuous forward current of 50mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Isocom Components 2004 LTD
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 50% @ 10mA
Rise and Fall Time 4μs, 3μs
Input Type AC, DC
Maximum Output Voltage 35V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -30°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 001442-H11AA3X
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Quantity per package 1,040
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for H11AA3X
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
H11AA3X Price

H11AA3X Datasheet
H11AA3X Application

H11AA3X Replacement
H11AA3X Pdf

H11AA3X Pinout
H11AA3X Image

H11AA3X Picture
H11AA3X In Stock

H11AA3X Distributor
H11AA3X Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
Analog Multiplexers/Demultiplexers
150
Dual 3mA, 100MHz, 750V/us Operational Amplifier
1505
IC REG BCK 1.8V 0.6A SYNC TSOT23
3278
MAGNETIC SWITCH OMNIPOLAR 5-UFV
3000
N-Channel 40-V (D-S) MOSFET
421
1.5A, Low Noise, Fast Transient Response
59
IC OFFLINE SWIT OTP OCP HV 8DIP
Advanced LinCMOSE LOW-NOISE CHOPPER-STABILIZED OPERATIONAL AMPLIFIERS
TRANS PREBIAS NPN 100MW SSSMINI3
445

Top Sellers