Search
Filters

HCNR201-500E

Part No :
HCNR201-500E
Manufacturer :
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISO 5KV LINEAR PHVOLT 8DIPGW
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
16+
$3.236
$51.776
40+
$2.670
$106.800
60+
$2.589
$155.340
80+
$2.508
$200.640
105+
$2.427
$254.835
140+
$2.184
$305.760
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 84,224 pieces can ship immediately
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 0.36% @ 10mA
Maximum DC Current Transfer Ratio 0.72% @ 10mA
Input Type DC
Output Type Photovoltaic, Linearized
Forward Voltage 1.6V
Continuous forward current- Max 25mA
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 8-DIP Gull Wing
Win Source Part Number 016810-HCNR201-500E
Family Name HCNR201
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin Singapore, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Sufficient
Quantity per package 750
Alternative Parts
(Cross-Reference)
HCNR201#500;   HCNR201#300; HCNR201-500;  

The HCNR201-500E, from Broadcom Limited, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 8-DIP Gull Wing package and available in SMD (SMT) option.The Input-output isolation voltage is 5000Vrms. It is able to operate at a wide temperature range of -55°C to 100°C. The minimum CTR is 0.36% @ 10mA ,with the maximum continuous forward current of 25mA .

Products specifications
ECAD Module
Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 0.36% @ 10mA
Maximum DC Current Transfer Ratio 0.72% @ 10mA
Input Type DC
Output Type Photovoltaic, Linearized
Forward Voltage 1.6V
Continuous forward current- Max 25mA
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 8-DIP Gull Wing
Win Source Part Number 016810-HCNR201-500E
Family Name HCNR201
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin Singapore, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Sufficient
Quantity per package 750
Alternative Parts
(Cross-Reference)
HCNR201#500;   HCNR201#300; HCNR201-500;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HCNR201-500E
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
HCNR201-500E Price

HCNR201-500E Datasheet
HCNR201-500E Application

HCNR201-500E Replacement
HCNR201-500E Pdf

HCNR201-500E Pinout
HCNR201-500E Image

HCNR201-500E Picture
HCNR201-500E In Stock

HCNR201-500E Distributor
HCNR201-500E Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
Dual 2-to-4 line decoder/demultiplexer
1788
IC AMP AUDIO PWR .13W STER 8MSOP
1055
IC MCU 8BIT 32KB FLASH 64LQFP
172
IC DGTL MEDIA SOC 337NFBGA / DSP 32bit 270MHz 270MIPS 337-Pin NFBGA
80
IC MPU MPC85XX 667MHZ 783FCBGA
2
IC OPAMP CHOPPER 1.5MHZ 8SOIC
1068
NPN Silicon Power Transistor
524

Top Sellers