Search
Filters

HCPL-0501-500E

Part No :
HCPL-0501-500E
Manufacturer :
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISO 3.75KV TRANS W/BASE 8SO
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
35+
€1.4330
€50.152
75+
€1.2470
€93.517
115+
€1.2100
€139.196
155+
€1.1750
€182.094
200+
€1.1390
€227.840
260+
€1.0320
€268.193
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,240 pieces
MOQ: 35 pcs
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
Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 15% @ 16mA
Switching Turn-On and Turn-Off Time 200ns, 600ns
Input Type DC
Maximum Output Voltage 20V
Channel Output Current 8mA
Forward Voltage 1.5V
Continuous forward current- Max 25mA
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 016828-HCPL-0501-500E
Family Name HCPL-0501
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Quantity per package 1,500
Alternative Parts
(Cross-Reference)
HCPL-0501E;  HCPL-0501300; HCPL-0501500; 

The HCPL-0501-500E, from Broadcom Limited, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 8-SO package and available in SMD (SMT) option.The Input-output isolation voltage is 3750Vrms. It is able to operate at 20V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 15% @ 16mA ,with the maximum continuous forward current of 25mA .

Products specifications
ECAD Module
Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 15% @ 16mA
Switching Turn-On and Turn-Off Time 200ns, 600ns
Input Type DC
Maximum Output Voltage 20V
Channel Output Current 8mA
Forward Voltage 1.5V
Continuous forward current- Max 25mA
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 016828-HCPL-0501-500E
Family Name HCPL-0501
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Quantity per package 1,500
Alternative Parts
(Cross-Reference)
HCPL-0501E;  HCPL-0501300; HCPL-0501500; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HCPL-0501-500E
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
HCPL-0501-500E Price

HCPL-0501-500E Datasheet
HCPL-0501-500E Application

HCPL-0501-500E Replacement
HCPL-0501-500E Pdf

HCPL-0501-500E Pinout
HCPL-0501-500E Image

HCPL-0501-500E Picture
HCPL-0501-500E In Stock

HCPL-0501-500E Distributor
HCPL-0501-500E Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
BOARD EVALUATION LM4844TL / STEREO 1.2W AUDIO SUB-SYSTEM WITH 3D ENHANCEMENT BOARD
2748
NECs ¼ W SINGLE CONTROL L, S-BAND SPDT SWITCH
747
IC FPGA 484 I/O 676FBGA
10
FUSE CLIP 15A SPRING BRASS
1149
Surface Mount Automotive Transient Voltage Suppressors
600

Top Sellers