Search
Filters

HCPL-181-000E

OPTOISO 3.75KV TRANSISTOR 4SOIC
Manufacturer: Broadcom Limited
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
215+
€0.204
€43.821
535+
€0.161
€86.039
1,780+
€0.145
€258.705
Availability: 11,648 In Stock
This product has a minimum quantity of 215
The HCPL-181-000E, from Broadcom Limited, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-SO package and available in SMD (SMT) option.The Input-output isolation voltage is 3750Vrms. It is able to operate at 80V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 50% @ 5mA ,with the maximum continuous forward current of 50mA .
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 50% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 016852-HCPL-181-000E
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 50% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 016852-HCPL-181-000E
HCPL-181-000E Price

HCPL-181-000E Datasheet
HCPL-181-000E Application

HCPL-181-000E Replacement
HCPL-181-000E Pdf

HCPL-181-000E Pinout
HCPL-181-000E Image

HCPL-181-000E Picture
HCPL-181-000E In Stock

HCPL-181-000E Distributor
HCPL-181-000E Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
Low ESR Cap.Compatible Positive Voltage Regulators
9568
1.8V 2M-BIT SERIAL FLASH MEMORY WITH DUAL AND QUAD SPI
9900
CAP TANT 10UF 25V 20% 2312
5000
IC OFFLINE SWIT CV/CC HV 8SOIC
39633
IC REG BOOST PROG 1.5A 16WLCSP
1836
256 Kilobit (32 K x 8-Bit) CMOS EPRO
158