Search
Filters

HCPL-4503-300E

Part No : HCPL-4503-300E
Manufacturer : Broadcom Limited
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISOLTR 3.75KV TRANS 8-DIP GW
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
€1.322
€46.264
90+
€1.078
€97.060
275+
€0.939
€258.258
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,880 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 19% @ 16mA
Maximum DC Current Transfer Ratio 50% @ 16mA
Switching Turn-On and Turn-Off Time 200ns, 600ns
Input Type DC
Output Type Transistor
Maximum Output Voltage 20V
Channel Output Current 8mA
Forward Voltage 1.5V
Continuous forward current- Max 25mA
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 8-DIP Gull Wing
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 067915-HCPL-4503-300E
Family Name HCPL-4503
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Singapore, Thailand
Halogen Free Compliant
Estimated EOL Date Not Applicable
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 38 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
SFH6345-X009;  SFH6345-X007;  SFH6345-X007T;  
The HCPL-4503-300E, from Broadcom Limited, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 8-DIP Gull Wing package and available in SMD (SMT) option.The Input-output isolation voltage is 3750Vrms. It is able to operate at 20V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 19% @ 16mA ,with the maximum continuous forward current of 25mA .
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 19% @ 16mA
Maximum DC Current Transfer Ratio 50% @ 16mA
Switching Turn-On and Turn-Off Time 200ns, 600ns
Input Type DC
Output Type Transistor
Maximum Output Voltage 20V
Channel Output Current 8mA
Forward Voltage 1.5V
Continuous forward current- Max 25mA
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 8-DIP Gull Wing
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 067915-HCPL-4503-300E
Family Name HCPL-4503
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Singapore, Thailand
Halogen Free Compliant
Estimated EOL Date Not Applicable
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 38 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
SFH6345-X009;  SFH6345-X007;  SFH6345-X007T;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HCPL-4503-300E
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
HCPL-4503-300E Price

HCPL-4503-300E Datasheet
HCPL-4503-300E Application

HCPL-4503-300E Replacement
HCPL-4503-300E Pdf

HCPL-4503-300E Pinout
HCPL-4503-300E Image

HCPL-4503-300E Picture
HCPL-4503-300E In Stock

HCPL-4503-300E Distributor
HCPL-4503-300E Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC REG LDO -8V 0.1A TO92-3
380
IC REG LDO 3.3V 7.5A TO220-5
60
IC TRANSP LATCH 16BIT 3ST 48SSOP
300
IC LIU DUAL T1/E1 64LQFP
96
LC2MOS 16-Bit Voltage Output DAC
11
Shielded Power Inductors - SER1590
134
QUADRUPLE 2-INPUT POSITIVE-NAND GATES
1259