The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

HCPL-817-500E

Part No HCPL-817-500E
Manufacturer Broadcom Limited
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 5KV TRANSISTOR 4SMD
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
Pricing & Ordering $0.200 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
210+
$0.2410
$50.610
510+
$0.1980
$100.980
790+
$0.1910
$150.890
1,085+
$0.1850
$200.725
1,400+
$0.1790
$250.600
1,865+
$0.1610
$300.265
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 184,000 pieces
MOQ: 210 pcs
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
Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 50% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -30°C to 100°C
Mounting SMD (SMT)
Dimension 4-SMD, Gull Wing
Win Source Part Number 016887-HCPL-817-500E
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs

Description

The Broadcom Limited 016887-HCPL-817-500E is an SMD (SMT) mounted isolator with transistor output type. It has a forward voltage of 1.2V and an isolation voltage of 5000Vrms. The package includes 1000 pieces per reel - TR. The input type of this isolator is DC and it has 1 channel. The minimum DC current transfer ratio is 50% @ 5mA and the maximum DC current transfer ratio is 600% @ 5mA. The switching turn-on and turn-off time is not specified and the rise and fall time is 4μs, 3μs. The maximum output voltage is 70V and the channel output current is 50mA. The continuous forward current is 50mA. This product is categorized under Isolators and is currently active in the market.