Search
Filters

HCPL-M453-500E

OPTOISO 3.75KV TRANSISTOR 6SOIC
Manufacturer: Broadcom Limited
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
70+
€0.672
€47.061
180+
€0.504
€90.720
600+
€0.454
€272.160
Availability: 86,222 In Stock
This product has a minimum quantity of 70

The HCPL-M453-500E, from Broadcom Limited, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 5-SO package and available in SMD (SMT) option.The Input-output isolation voltage is 3750Vrms. It is able to operate at 20V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 20% @ 16mA ,with the maximum continuous forward current of 25mA .

Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 20% @ 16mA
Maximum DC Current Transfer Ratio 50% @ 16mA
Switching Turn-On and Turn-Off Time 200ns, 600ns
Input Type DC
Output Type Transistor
Maximum Output Voltage 20V
Channel Output Current 8mA
Forward Voltage 1.5V
Continuous forward current- Max 25mA
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 5-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 016890-HCPL-M453-500E
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 20% @ 16mA
Maximum DC Current Transfer Ratio 50% @ 16mA
Switching Turn-On and Turn-Off Time 200ns, 600ns
Input Type DC
Output Type Transistor
Maximum Output Voltage 20V
Channel Output Current 8mA
Forward Voltage 1.5V
Continuous forward current- Max 25mA
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 5-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 016890-HCPL-M453-500E
HCPL-M453-500E Price

HCPL-M453-500E Datasheet
HCPL-M453-500E Application

HCPL-M453-500E Replacement
HCPL-M453-500E Pdf

HCPL-M453-500E Pinout
HCPL-M453-500E Image

HCPL-M453-500E Picture
HCPL-M453-500E In Stock

HCPL-M453-500E Distributor
HCPL-M453-500E Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC INVERTER 8-INPUT 20SSOP
4397
256-Mbit GDDR3 Graphics RAM GDDR3 Graphics RAM
4
RES SMD 0.01 OHM 1% 1/2W 1210
92500
IC LOGARITHMIC AMP 8-DIP
1067
Voltage Supervisor With Programmable Delay
47669
500kHz High Efficiency 3A Switching Regulator
1785