Search
Filters

ILD620GB

Part No :
ILD620GB
Manufacturer :
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 50 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Number of Channels 2
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 100% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Switching Turn-On and Turn-Off Time 3μs, 2.3μs
Rise and Fall Time 20μs, 2μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.15V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 017233-ILD620GB
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
The ILD620GB, from Vishay, is a AC, DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 8-DIP package and available in Through Hole option.The Input-output isolation voltage is 5300Vrms. It is able to operate at 70V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 100% @ 5mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Number of Channels 2
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 100% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Switching Turn-On and Turn-Off Time 3μs, 2.3μs
Rise and Fall Time 20μs, 2μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.15V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 017233-ILD620GB
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ILD620GB
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
ILD620GB Price

ILD620GB Datasheet
ILD620GB Application

ILD620GB Replacement
ILD620GB Pdf

ILD620GB Pinout
ILD620GB Image

ILD620GB Picture
ILD620GB In Stock

ILD620GB Distributor
ILD620GB Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
RENESAS 16-BIT SINGLE-CHIP MCU R8C FAMILY / R8C/2x SERIES
57
SMT Power Inductors -– MSS1278
700
TVS DIODE 85VWM 137VC SMC
340
IC DAC 8CH CMOS MONO 52-TQFP
1000

Top Sellers