Search
Filters

ISD5X

Part No :
ISD5X
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISO 5.3KV 2CH TRANS 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 13,850 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Isocom Components 2004 LTD
Packaging Tube/Rail
Status Active
Number of Channels 2
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 50% @ 10mA
Maximum DC Current Transfer Ratio 400% @ 10mA
Rise and Fall Time 2.6μs, 2.2μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Temperature Range - Operating -25°C to 100°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 040846-ISD5X
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Quantity per package 800
The ISD5X, from Isocom Components 2004 LTD, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 8-DIP package and available in Through Hole option.The Input-output isolation voltage is 5300Vrms. It is able to operate at 70V output voltage (Max)within a wide temperature range of -25°C to 100°C. The minimum CTR is 50% @ 10mA ,with the maximum continuous forward current of 50mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Isocom Components 2004 LTD
Packaging Tube/Rail
Status Active
Number of Channels 2
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 50% @ 10mA
Maximum DC Current Transfer Ratio 400% @ 10mA
Rise and Fall Time 2.6μs, 2.2μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Temperature Range - Operating -25°C to 100°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 040846-ISD5X
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Quantity per package 800
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISD5X
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
ISD5X Price

ISD5X Datasheet
ISD5X Application

ISD5X Replacement
ISD5X Pdf

ISD5X Pinout
ISD5X Image

ISD5X Picture
ISD5X In Stock

ISD5X Distributor
ISD5X Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
CONN HEADER 55POS VERT 5ROW
292
IC SUPERVISOR MPU 8-SOIC
499
High I²t Chip fuses
1200
IC BUFF/DVR DUAL N-INV 20SSOP
12
FIXED IND 3.3UH 18A 6.8 MOHM SMD
90
LP3990 150mA Linear Voltage Regulator for Digital Applications | IC REG LINEAR 2.8V 150MA SOT23-5
17

Top Sellers