Search
Filters

K847PH

Part No : K847PH
Manufacturer : Vishay
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISOLTR 5KV 4CH TRANS 16-DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
€1.292
€45.203
85+
€1.093
€92.871
130+
€1.059
€137.709
180+
€1.026
€184.680
230+
€0.994
€228.528
305+
€0.894
€272.579
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 415 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Number of Channels 4
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 50% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Switching Turn-On and Turn-Off Time 6μs, 5μs
Rise and Fall Time 3μs, 4.7μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.25V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 070365-K847PH
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
The K847PH, from Vishay, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 16-DIP package and available in Through Hole option.The Input-output isolation voltage is 5000Vrms. It is able to operate at 70V output voltage (Max)within a wide temperature range of -40°C to 100°C. The minimum CTR is 50% @ 5mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Number of Channels 4
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 50% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Switching Turn-On and Turn-Off Time 6μs, 5μs
Rise and Fall Time 3μs, 4.7μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.25V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 070365-K847PH
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for K847PH
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
K847PH Price

K847PH Datasheet
K847PH Application

K847PH Replacement
K847PH Pdf

K847PH Pinout
K847PH Image

K847PH Picture
K847PH In Stock

K847PH Distributor
K847PH Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC DUAL RETRIG MULTIVIB 16SOIC
260
LatticeXP Family Data Sheet | IC FPGA 188 I/O 256FBGA
DIODE ZENER 82V 1W DO214AC
101
CONN RCPT 60POS 3MM SMD 0.5MM
100
4-BIT SINGLE-CHIP MICROCOMPUTER
3
SUPER MINIATURE PC BOARD TYPE | RELAY AUTOMOTIVE SPDTX2 20A 12V
56
Dual Type D Flip-Flop
100
LOW POWER QUAD OPERATIONAL AMPLIFIERS
52

Top Sellers