Search
Filters

LTV-352T

Part No :
LTV-352T
Manufacturer :
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISO 3.75KV DARLINGTON 4SOP
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
205+
$0.2490
$51.045
485+
$0.2080
$100.880
745+
$0.2020
$150.490
1,025+
$0.1960
$200.900
1,320+
$0.1900
$250.800
1,745+
$0.1720
$300.140
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 48,170 pieces
MOQ: 205 pcs
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
Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 1000% @ 1mA
Rise and Fall Time 100μs, 20μs
Input Type DC
Output Type Darlington
Maximum Output Voltage 300V
Channel Output Current 150mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 1.2V
Temperature Range - Operating -55°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SOP (2.54mm)
Win Source Part Number 020728-LTV-352T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs

The LTV-352T, from Lite-On Inc., is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-SOP (2.54mm) package and available in SMD (SMT) option.The Input-output isolation voltage is 3750Vrms. It is able to operate at 300V output voltage (Max)within a wide temperature range of -55°C to 110°C. The minimum CTR is 1000% @ 1mA ,with the maximum continuous forward current of 50mA .

Products specifications
ECAD Module
Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 1000% @ 1mA
Rise and Fall Time 100μs, 20μs
Input Type DC
Output Type Darlington
Maximum Output Voltage 300V
Channel Output Current 150mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 1.2V
Temperature Range - Operating -55°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SOP (2.54mm)
Win Source Part Number 020728-LTV-352T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTV-352T
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
LTV-352T Price

LTV-352T Datasheet
LTV-352T Application

LTV-352T Replacement
LTV-352T Pdf

LTV-352T Pinout
LTV-352T Image

LTV-352T Picture
LTV-352T In Stock

LTV-352T Distributor
LTV-352T Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
±15kV ESD Protected, 100Mbps, 5V, PROFIBUS®, Full Fail-safe RS-485/RS-422 Transceivers | IC TXRX ESD 5V RS485/422 10-DFN
5
IC TXRX RS485/422 14-SOIC
532
High Power Infrared Emitter (850 nm)
5405
8-bit HCS08 Central Processor Unit (CPU)
28
IC RTC CLK/CALENDAR PAR 24-TSSOP / Real Time Clock Multiplexed 242byte Clock/Calendar/Alarm 24-Pin TSSOP T/R
200

Top Sellers