Search
Filters

LTV-354T

Part No :
LTV-354T
Manufacturer :
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISOLATOR 3.75KV TRANS 4-SOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
435+
$0.116
$50.460
1,015+
$0.099
$100.485
1,565+
$0.096
$150.240
2,155+
$0.093
$200.415
2,780+
$0.090
$250.200
3,705+
$0.081
$300.105
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 87,235 pieces can ship immediately
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 20% @ 1mA
Maximum DC Current Transfer Ratio 400% @ 1mA
Rise and Fall Time 4μs, 3μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 35V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -30°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SOP (2.54mm)
Win Source Part Number 020729-LTV-354T
Family Name LTV-354T
Introduction Date December 26, 2001
ECCN EAR99
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs
The LTV-354T, from Lite-On Inc., is a AC, DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-SOP (2.54mm) package and available in SMD (SMT) option.The Input-output isolation voltage is 3750Vrms. It is able to operate at 35V output voltage (Max)within a wide temperature range of -30°C to 110°C. The minimum CTR is 20% @ 1mA ,with the maximum continuous forward current of 50mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 20% @ 1mA
Maximum DC Current Transfer Ratio 400% @ 1mA
Rise and Fall Time 4μs, 3μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 35V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -30°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SOP (2.54mm)
Win Source Part Number 020729-LTV-354T
Family Name LTV-354T
Introduction Date December 26, 2001
ECCN EAR99
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTV-354T
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
LTV-354T Price

LTV-354T Datasheet
LTV-354T Application

LTV-354T Replacement
LTV-354T Pdf

LTV-354T Pinout
LTV-354T Image

LTV-354T Picture
LTV-354T In Stock

LTV-354T Distributor
LTV-354T Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
Dual Low-Dropout Regulator
300
Quad 8-Bit Multiplying CMOS D/A Converter with Memory
1
CAP TANT 100UF 25V 10% 2917
93
MOSFET N-CH 30V 16A 8PQFN
5819
SILICON 400 mW ZENER DIODES | DIODE ZENER 5.1V 500MW DO35

Top Sellers