Search
Filters

MOC217R1M

Part No : MOC217R1M
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 2.5KV TRANS W/BASE 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 28,336 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 2500Vrms
Minimum DC Current Transfer Ratio 100% @ 10mA
Switching Turn-On and Turn-Off Time 7.5μs, 5.7μs
Rise and Fall Time 3.2μs, 4.7μs
Input Type DC
Maximum Output Voltage 30V
Channel Output Current 150mA
Forward Voltage 1.07V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SO Tall
Win Source Part Number 024160-MOC217R1M
The MOC217R1M, from Fairchild/ON Semiconductor, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 8-SO Tall package and available in SMD (SMT) option.The Input-output isolation voltage is 2500Vrms. It is able to operate at 30V output voltage (Max)within a wide temperature range of -40°C to 100°C. The minimum CTR is 100% @ 10mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 2500Vrms
Minimum DC Current Transfer Ratio 100% @ 10mA
Switching Turn-On and Turn-Off Time 7.5μs, 5.7μs
Rise and Fall Time 3.2μs, 4.7μs
Input Type DC
Maximum Output Voltage 30V
Channel Output Current 150mA
Forward Voltage 1.07V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SO Tall
Win Source Part Number 024160-MOC217R1M
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MOC217R1M
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
MOC217R1M Price

MOC217R1M Datasheet
MOC217R1M Application

MOC217R1M Replacement
MOC217R1M Pdf

MOC217R1M Pinout
MOC217R1M Image

MOC217R1M Picture
MOC217R1M In Stock

MOC217R1M Distributor
MOC217R1M Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
DIODE ZENER 800MW SMF DO219-M
600
IC VREF SERIES 5V 8DIP
IC REG LDO 3.3V 0.5A SOT23-5
600
CAP TANT 22UF 6.3V 20% 1206
1102
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
220

Top Sellers