Search
Filters

PC817X4NIP0F

Part No :
PC817X4NIP0F
Manufacturer :
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISOLATOR 5KV TRANS 4SMD
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
235+
$0.2130
$50.055
540+
$0.1860
$100.440
835+
$0.1800
$150.300
1,145+
$0.1750
$200.375
1,475+
$0.1700
$250.750
1,950+
$0.1540
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 17,980 pieces
MOQ: 235 pcs
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
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
ECCN EAR99
Introduction Date March 17, 2010
Family Name PC817X4NIP0F
Case / Package 4-SMD
Mounting SMD (SMT)
Temperature Range - Operating -30°C to 100°C
Vce Saturation (Max) 200mV
Continuous forward current- Max 50mA
Forward Voltage 1.2V
Channel Output Current 50mA
Maximum Output Voltage 80V
Output Type Transistor
Input Type DC
Rise and Fall Time 4μs, 3μs
Maximum DC Current Transfer Ratio 600% @ 5mA
Minimum DC Current Transfer Ratio 300% @ 5mA
Isolation Voltage 5000Vrms
Number of Channels 1
Packaging Reel - TR
Manufacturer Sharp Microelectronics
Categories Isolators
Alternative Parts
(Cross-Reference)
LTV-123S;  LTV-123S-TA1;  CPC1303GRTR;  
Win Source Part Number 026435-PC817X4NIP0F

The PC817X4NIP0F, from Sharp Microelectronics, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 5000Vrms. It is able to operate at 80V output voltage (Max)within a wide temperature range of -30°C to 100°C. The minimum CTR is 300% @ 5mA ,with the maximum continuous forward current of 50mA .

Products specifications
ECAD Module
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
ECCN EAR99
Introduction Date March 17, 2010
Family Name PC817X4NIP0F
Case / Package 4-SMD
Mounting SMD (SMT)
Temperature Range - Operating -30°C to 100°C
Vce Saturation (Max) 200mV
Continuous forward current- Max 50mA
Forward Voltage 1.2V
Channel Output Current 50mA
Maximum Output Voltage 80V
Output Type Transistor
Input Type DC
Rise and Fall Time 4μs, 3μs
Maximum DC Current Transfer Ratio 600% @ 5mA
Minimum DC Current Transfer Ratio 300% @ 5mA
Isolation Voltage 5000Vrms
Number of Channels 1
Packaging Reel - TR
Manufacturer Sharp Microelectronics
Categories Isolators
Alternative Parts
(Cross-Reference)
LTV-123S;  LTV-123S-TA1;  CPC1303GRTR;  
Win Source Part Number 026435-PC817X4NIP0F
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PC817X4NIP0F
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
PC817X4NIP0F Price

PC817X4NIP0F Datasheet
PC817X4NIP0F Application

PC817X4NIP0F Replacement
PC817X4NIP0F Pdf

PC817X4NIP0F Pinout
PC817X4NIP0F Image

PC817X4NIP0F Picture
PC817X4NIP0F In Stock

PC817X4NIP0F Distributor
PC817X4NIP0F Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC MPU MPC8XX 66MHZ 256BGA / MPU PowerQUICC MPC8xx Processor RISC 32bit 66MHz 256-Pin BGA
9
Micropower 50 mA Ultra Low-Dropout Regulator | IC REG LINEAR 3V 50MA SOT23-5
756
Digital Reception/ Transmission IC Integrated DVB compliant QAM Demodulator
57
DIFFERENTIAL TRANSLATOR/REPEATER
38
CMOS 135 MHz True-Color Graphics Triple 8-Bit Video RAM-DAC
FIXED IND 33UH 620MA 717 MOHM
433
Noninverting Buffer / CMOS Logic Level Shifter with LSTTL−Compatible Inputs

Top Sellers