Search
Filters

PS2532L-1

Part No :
PS2532L-1
Manufacturer :
CEL
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISOLATOR 5KV DARL 4SMD
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 100 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer CEL
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 1500% @ 1mA
Maximum DC Current Transfer Ratio 6500% @ 1mA
Rise and Fall Time 100μs, 100μs
Input Type DC
Output Type Darlington
Maximum Output Voltage 300V
Channel Output Current 150mA
Forward Voltage 1.15V
Continuous forward current- Max 80mA
Vce Saturation (Max) 1V
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 115923-PS2532L-1
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
The PS2532L-1, from CEL, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 5000Vrms. It is able to operate at 300V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 1500% @ 1mA ,with the maximum continuous forward current of 80mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer CEL
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 1500% @ 1mA
Maximum DC Current Transfer Ratio 6500% @ 1mA
Rise and Fall Time 100μs, 100μs
Input Type DC
Output Type Darlington
Maximum Output Voltage 300V
Channel Output Current 150mA
Forward Voltage 1.15V
Continuous forward current- Max 80mA
Vce Saturation (Max) 1V
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 115923-PS2532L-1
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PS2532L-1
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
PS2532L-1 Price

PS2532L-1 Datasheet
PS2532L-1 Application

PS2532L-1 Replacement
PS2532L-1 Pdf

PS2532L-1 Pinout
PS2532L-1 Image

PS2532L-1 Picture
PS2532L-1 In Stock

PS2532L-1 Distributor
PS2532L-1 Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
LP3982 Micropower, Ultra Low-Dropout, Low-Noise, 300 mA CMOS Regulator | IC REG LINEAR 2.82V 300MA 8VSSOP
89
Low VF High Current Density Surface Mount Schottky Barrier Rectifiers
3000
MULTIPLIER-DIVIDER
IC REG LDO 5V 0.15A SOT23-5
900
FET RF 65V 1.81GHZ NI-880 / Trans RF MOSFET N-CH 65V 3-Pin NI-880 T/R
1
0.1W High Gain Driver Amplifier | IC RF AMP GP 1.5GHZ-3GHZ SOT89-3
358

Top Sellers