Search
Filters

PS2561-1-L

Part No : PS2561-1-L
Manufacturer : CEL
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISOLATOR 5KV TRANS 4DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,901 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer CEL
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 200% @ 5mA
Maximum DC Current Transfer Ratio 400% @ 5mA
Rise and Fall Time 3μs, 5μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.17V
Continuous forward current- Max 80mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 4-DIP
Win Source Part Number 280893-PS2561-1-L
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
The PS2561-1-L, from CEL, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-DIP package and available in Through Hole option.The Input-output isolation voltage is 5000Vrms. It is able to operate at 80V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 200% @ 5mA ,with the maximum continuous forward current of 80mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer CEL
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 200% @ 5mA
Maximum DC Current Transfer Ratio 400% @ 5mA
Rise and Fall Time 3μs, 5μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.17V
Continuous forward current- Max 80mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 4-DIP
Win Source Part Number 280893-PS2561-1-L
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PS2561-1-L
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
PS2561-1-L Price

PS2561-1-L Datasheet
PS2561-1-L Application

PS2561-1-L Replacement
PS2561-1-L Pdf

PS2561-1-L Pinout
PS2561-1-L Image

PS2561-1-L Picture
PS2561-1-L In Stock

PS2561-1-L Distributor
PS2561-1-L Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
RES SMD 442K OHM 1% 1/10W 0603
597
CABLE FFC 13POS 0.50MM 1.18"
572
IC REDRIVER PCIE 8CHAN 54WQFN
75
Regulating Pulse Width Modulators
14
IC REG TRPL BCK/LINEAR 24-QFN
250
XC2C384 CoolRunner-II CPLD
3
IC TRANSCEIVER MONOLITHIC 28CDIP
150

Top Sellers