Search
Filters

PS2561-1-V-A

Part No :
PS2561-1-V-A
Manufacturer :
CEL
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISOLATOR 5KV TRANS 4DIP
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
150+
$0.3380
$50.700
355+
$0.2840
$100.820
550+
$0.2750
$151.250
750+
$0.2670
$200.250
970+
$0.2590
$251.230
1,290+
$0.2330
$300.570
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 43,840 pieces
MOQ: 150 pcs
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
Categories Isolators
Manufacturer CEL
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 80% @ 5mA
Maximum DC Current Transfer Ratio 400% @ 5mA
Rise and Fall Time 3μs, 5μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.17V
Continuous forward current- Max 80mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Dimension 4-DIP (0.300", 7.62mm)
Win Source Part Number 026871-PS2561-1-V-A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
The PS2561-1-V-A, from CEL, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, the Input-output isolation voltage is 5000Vrms. It is able to operate at 80V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 80% @ 5mA ,with the maximum continuous forward current of 80mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer CEL
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 80% @ 5mA
Maximum DC Current Transfer Ratio 400% @ 5mA
Rise and Fall Time 3μs, 5μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.17V
Continuous forward current- Max 80mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Dimension 4-DIP (0.300", 7.62mm)
Win Source Part Number 026871-PS2561-1-V-A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PS2561-1-V-A
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
PS2561-1-V-A Price

PS2561-1-V-A Datasheet
PS2561-1-V-A Application

PS2561-1-V-A Replacement
PS2561-1-V-A Pdf

PS2561-1-V-A Pinout
PS2561-1-V-A Image

PS2561-1-V-A Picture
PS2561-1-V-A In Stock

PS2561-1-V-A Distributor
PS2561-1-V-A Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
TRANS PNP 50V 0.5A SC59
4070
High Speed Digital Isolators | DGTL ISO 2.5KV GEN PURP 8SOIC
106
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 8-Pin MSOP Tube / SENSOR TEMP I2C/SMBUS 8MSOP
90
8-/10-/12-Bit High Bandwidth Multiplying DACs with Serial Interface
40
IC MCU 32BIT 512KB FLASH 388BGA
Isolated Sub-Miniature 1W Single Output DC/DC Converters
20

Top Sellers