Search
Filters

PS2703-1-F3-K-A

Part No :
PS2703-1-F3-K-A
Manufacturer :
CEL
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISOLATOR 3.75KV TRANS 4SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 24,442 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer CEL
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 200% @ 5mA
Maximum DC Current Transfer Ratio 400% @ 5mA
Rise and Fall Time 10μs, 10μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 120V
Channel Output Current 30mA
Forward Voltage 1.1V
Continuous forward current- Max 50mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SOP
Win Source Part Number 101486-PS2703-1-F3-K-A
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The PS2703-1-F3-K-A, from CEL, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-SOP package and available in SMD (SMT) option.The Input-output isolation voltage is 3750Vrms. It is able to operate at 120V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 200% @ 5mA ,with the maximum continuous forward current of 50mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer CEL
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 200% @ 5mA
Maximum DC Current Transfer Ratio 400% @ 5mA
Rise and Fall Time 10μs, 10μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 120V
Channel Output Current 30mA
Forward Voltage 1.1V
Continuous forward current- Max 50mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SOP
Win Source Part Number 101486-PS2703-1-F3-K-A
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PS2703-1-F3-K-A
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
PS2703-1-F3-K-A Price

PS2703-1-F3-K-A Datasheet
PS2703-1-F3-K-A Application

PS2703-1-F3-K-A Replacement
PS2703-1-F3-K-A Pdf

PS2703-1-F3-K-A Pinout
PS2703-1-F3-K-A Image

PS2703-1-F3-K-A Picture
PS2703-1-F3-K-A In Stock

PS2703-1-F3-K-A Distributor
PS2703-1-F3-K-A Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
QUADRUPLE 2-INPUT MULTIPLEXERS WITH STORAGE
10
IC DGTL PWR CTRLR 64VQFN
101
DIODE SCHOTTKY 45V 30A TO-247
1262
DIODE SCHOTTKY RF CA SOT-323
866
DC DC CONVERTER 5V 30W
24
IC FPS PWR SWITCH VSC 8A 8-LSOP
7180
IC FPGA 264 I/O 456FBGA
1

Top Sellers