Search
Filters

PS2805-4-F3-A

OPTOISO 2.5KV 4CH TRANS 16SOIC
Manufacturer: CEL
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
40+
€1.156
€46.224
100+
€0.913
€91.260
330+
€0.822
€271.161
Availability: 12,629 In Stock
This product has a minimum quantity of 40
The PS2805-4-F3-A, from CEL, is a AC, DC isolator, included in Optoisolators - transistor, photovoltaic Output category, the Input-output isolation voltage is 2500Vrms. It is able to operate at 80V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 80% @ 5mA ,with the maximum continuous forward current of 50mA .
Products specifications
Categories Isolators
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 4
Isolation Voltage 2500Vrms
Minimum DC Current Transfer Ratio 80% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Rise and Fall Time 3μs, 5μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.1V
Continuous forward current- Max 50mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Dimension 16-SOIC (0.173", 4.40mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 062098-PS2805-4-F3-A
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Isolators
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 4
Isolation Voltage 2500Vrms
Minimum DC Current Transfer Ratio 80% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Rise and Fall Time 3μs, 5μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.1V
Continuous forward current- Max 50mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Dimension 16-SOIC (0.173", 4.40mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 062098-PS2805-4-F3-A
PS2805-4-F3-A Price

PS2805-4-F3-A Datasheet
PS2805-4-F3-A Application

PS2805-4-F3-A Replacement
PS2805-4-F3-A Pdf

PS2805-4-F3-A Pinout
PS2805-4-F3-A Image

PS2805-4-F3-A Picture
PS2805-4-F3-A In Stock

PS2805-4-F3-A Distributor
PS2805-4-F3-A Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
14-Bit 128 kSPS Complete Sampling ADC
2
IC SUPERVISOR MPU 4.65 WD 8DIP
3475
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
74
MOSFET N-CH 30V 4.5A TSMT6
85227
Comlinear CLC453 Single Supply, Low-Power, High Output, Programmable Buffer
48
TRANS NPN 50V 0.5A SOT-346
198502
IC I/O EXPANDER I2C 8B 16SOIC
8790