Search
Filters

SFH6156-2T

OPTOISOLATOR 5.3KV TRANS 4-SMD
Manufacturer: Vishay
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
235+
€0.195
€45.896
585+
€0.155
€90.558
1,940+
€0.140
€270.630
Availability: 399,526 In Stock
This product has a minimum quantity of 235
The SFH6156-2T, from Vishay, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 5300Vrms. It is able to operate at 70V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 63% @ 10mA ,with the maximum continuous forward current of 60mA .
Products specifications
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 63% @ 10mA
Maximum DC Current Transfer Ratio 125% @ 10mA
Switching Turn-On and Turn-Off Time 3μs, 2.3μs
Rise and Fall Time 2μs, 2μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.25V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SMD
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 028258-SFH6156-2T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 63% @ 10mA
Maximum DC Current Transfer Ratio 125% @ 10mA
Switching Turn-On and Turn-Off Time 3μs, 2.3μs
Rise and Fall Time 2μs, 2μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.25V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SMD
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 028258-SFH6156-2T
SFH6156-2T Price

SFH6156-2T Datasheet
SFH6156-2T Application

SFH6156-2T Replacement
SFH6156-2T Pdf

SFH6156-2T Pinout
SFH6156-2T Image

SFH6156-2T Picture
SFH6156-2T In Stock

SFH6156-2T Distributor
SFH6156-2T Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
HEXDECIMAL DISPLAY WITH LOGIC
2
Multilayer Balun
14000
Low Quiescent Current High Efficiency Step-Down Converters
228
CMOS PIPELINE REGISTER WITH SSR DIAGNOSTICS
416
PolarHV HiPerFET Power MOSFET
3734
SILICON SPEED POWER SWITCHING
13240