Search
Filters

SFH6156-3T

Part No :
SFH6156-3T
Manufacturer :
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R / OPTOISOLATOR 5.3KV TRANS 4-SMD
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
9+
$5.8060
$52.254
21+
$4.8340
$101.514
32+
$4.6950
$150.240
44+
$4.5560
$200.464
57+
$4.4170
$251.769
75+
$4.0000
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,221 pieces
MOQ: 9 pcs
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
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 100% @ 10mA
Maximum DC Current Transfer Ratio 200% @ 10mA
Switching Turn-On and Turn-Off Time 3μs, 2.3μs
Rise and Fall Time 2μs, 2μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.25V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 028257-SFH6156-3T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Sensing & Instrumentation
Family Name SFH6156
Introduction Date October 06, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
SFH6186T-3; SFH6156T-3T ; SFH6186T-3T; SFH6156T-3; 

The SFH6156-3T, from Vishay, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 5300Vrms. It is able to operate at 70V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 100% @ 10mA ,with the maximum continuous forward current of 60mA .

Products specifications
ECAD Module
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 100% @ 10mA
Maximum DC Current Transfer Ratio 200% @ 10mA
Switching Turn-On and Turn-Off Time 3μs, 2.3μs
Rise and Fall Time 2μs, 2μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.25V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 028257-SFH6156-3T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Sensing & Instrumentation
Family Name SFH6156
Introduction Date October 06, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
SFH6186T-3; SFH6156T-3T ; SFH6186T-3T; SFH6156T-3; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SFH6156-3T
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
SFH6156-3T Price

SFH6156-3T Datasheet
SFH6156-3T Application

SFH6156-3T Replacement
SFH6156-3T Pdf

SFH6156-3T Pinout
SFH6156-3T Image

SFH6156-3T Picture
SFH6156-3T In Stock

SFH6156-3T Distributor
SFH6156-3T Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
OPTOISOLATOR 3.75KV TRIAC 4MFP
300
.5 - 6 GHz, .5 Watt GaAs HFET
13243
IC MCU 8BIT 7KB FLASH 18SOIC / 18/20/28-Pin Enhanced FLASH Microcontrollers with nanoWatt Technology
87
Digital transistors (built-in resistors)
2280
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 10V SOT23-3
20
18-stage static shift register
2
5-Pin Microprocessor Reset Circuits
21
IC CHARGER BATT LI-ON 6-DFN
5
Microprocessor Supervisory Circuit in 3-Pin SOT-23 | IC SUPERVSR PUSHPULL 2.93V SOT23
260

Top Sellers