Search
Filters

TCMT1600

OPTOISOLATOR 3.75KV TRANS 4-SOP
Manufacturer: Vishay
rohs
Quantity
Price
Ext. Price
111+
€0.407
€45.155
295+
€0.305
€90.005
984+
€0.275
€270.108
Availability: 1 In Stock
This product has a minimum quantity of 111
The TCMT1600, from Vishay, is a AC, DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-SOP package and available in SMD (SMT) option.The Input-output isolation voltage is 3750Vrms. It is able to operate at 70V output voltage (Max)within a wide temperature range of -40°C to 100°C. The minimum CTR is 80% @ 5mA ,with the maximum continuous forward current of 60mA .
Products specifications
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 80% @ 5mA
Maximum DC Current Transfer Ratio 300% @ 5mA
Switching Turn-On and Turn-Off Time 6μs, 5μs
Rise and Fall Time 3μs, 4.7μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.35V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 032044-TCMT1600
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 80% @ 5mA
Maximum DC Current Transfer Ratio 300% @ 5mA
Switching Turn-On and Turn-Off Time 6μs, 5μs
Rise and Fall Time 3μs, 4.7μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.35V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 032044-TCMT1600
TCMT1600 Price

TCMT1600 Datasheet
TCMT1600 Application

TCMT1600 Replacement
TCMT1600 Pdf

TCMT1600 Pinout
TCMT1600 Image

TCMT1600 Picture
TCMT1600 In Stock

TCMT1600 Distributor
TCMT1600 Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.5V 0.3A
42348
Precision Low Noise, Low Input Bias Current Operational Amplifiers
3340
16-bit Digital Signal Controllers
6
DIODE ZENER 33V 350MW SOD123
6000
IC DAC 24BIT 192KHZ W/VC 20TSSOP
1624