Search
Filters

TCMT4600

Part No :
TCMT4600
Manufacturer :
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
Optocoupler AC-IN 4-CH Transistor DC-OUT 16-Pin SOP / OPTOISO 3.75KV 4CH TRANS 16-SOP
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
18+
$2.8200
$50.760
43+
$2.3480
$100.964
66+
$2.2810
$150.546
91+
$2.2130
$201.383
117+
$2.1460
$251.082
155+
$1.9430
$301.165
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,000 pieces
MOQ: 18 pcs
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
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 4
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 80% @ 5mA
Maximum DC Current Transfer Ratio 300% @ 5mA
Switching Turn-On and Turn-Off Time 6μs, 5μs
Rise and Fall Time 3μs, 4.7μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.35V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 16-SOP
Win Source Part Number 032046-TCMT4600
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking
Family Name TCMT4600
Introduction Date November 20, 2003
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
CNC7H001;  TLP290-4(GB,E(O; PS2805-4;  TLP290-4(V4-TP,E(T; 

The TCMT4600, from Vishay, is a AC, DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 16-SOP package and available in SMD (SMT) option.The Input-output isolation voltage is 3750Vrms. It is able to operate at 70V output voltage (Max)within a wide temperature range of -40°C to 100°C. The minimum CTR is 80% @ 5mA ,with the maximum continuous forward current of 60mA .

Products specifications
ECAD Module
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 4
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 80% @ 5mA
Maximum DC Current Transfer Ratio 300% @ 5mA
Switching Turn-On and Turn-Off Time 6μs, 5μs
Rise and Fall Time 3μs, 4.7μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.35V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 16-SOP
Win Source Part Number 032046-TCMT4600
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking
Family Name TCMT4600
Introduction Date November 20, 2003
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
CNC7H001;  TLP290-4(GB,E(O; PS2805-4;  TLP290-4(V4-TP,E(T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TCMT4600
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
TCMT4600 Price

TCMT4600 Datasheet
TCMT4600 Application

TCMT4600 Replacement
TCMT4600 Pdf

TCMT4600 Pinout
TCMT4600 Image

TCMT4600 Picture
TCMT4600 In Stock

TCMT4600 Distributor
TCMT4600 Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
LOW POWER QUAD OPERATIONAL AMPLIFIERS
1
IC STATIC SHFT REG 8STG 16SOIC
QUADRUPLE 2-INPUT POSITIVE-OR GATE | IC GATE OR 4CH 2-INP 14TSSOP
3
RF FET LDMOS 65V 20DB SOT502C / Trans RF MOSFET N-CH 65V 49A 3-Pin SOT-502C Bulk
11
Loose Cell NiMH Chargers
705

Top Sellers