Search
Filters

TLP181GR

Part No : TLP181GR
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOCOUPLER TRANS SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
100+
€0.467
€46.710
230+
€0.395
€90.873
355+
€0.383
€136.107
485+
€0.372
€180.275
630+
€0.359
€226.233
835+
€0.324
€270.540
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 227 pieces can ship immediately
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Isolators
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 100% @ 5mA
Maximum DC Current Transfer Ratio 300% @ 5mA
Switching Turn-On and Turn-Off Time 3μs, 3μs
Rise and Fall Time 2μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.15V
Continuous forward current- Max 50mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 110°C
Mounting SMD (SMT)
Case / Package 6-MFSOP, 4 Lead
Win Source Part Number 094376-TLP181GR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Family Name TLP181
Introduction Date February 27, 1998
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
EL357(A)(TA);  EL357(A)(TB);  EL357(A); 
The TLP181GR, from Toshiba Semiconductor and Storage, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 6-MFSOP, 4 Lead package and available in SMD (SMT) option.The Input-output isolation voltage is 3750Vrms. It is able to operate at 80V output voltage (Max)within a wide temperature range of -55°C to 110°C. The minimum CTR is 100% @ 5mA ,with the maximum continuous forward current of 50mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 100% @ 5mA
Maximum DC Current Transfer Ratio 300% @ 5mA
Switching Turn-On and Turn-Off Time 3μs, 3μs
Rise and Fall Time 2μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.15V
Continuous forward current- Max 50mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 110°C
Mounting SMD (SMT)
Case / Package 6-MFSOP, 4 Lead
Win Source Part Number 094376-TLP181GR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Family Name TLP181
Introduction Date February 27, 1998
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
EL357(A)(TA);  EL357(A)(TB);  EL357(A); 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLP181GR
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
TLP181GR Price

TLP181GR Datasheet
TLP181GR Application

TLP181GR Replacement
TLP181GR Pdf

TLP181GR Pinout
TLP181GR Image

TLP181GR Picture
TLP181GR In Stock

TLP181GR Distributor
TLP181GR Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC CHARG BATTERY L-ION TSOT23-5
312
Differential/Single-Ended Input, Dual 1 MSPS, 12-Bit, 3-Channel SAR ADC | IC ADC 12BIT SAR 32TQFP
250
Automotive Grade ( Mid Voltage (100 to 630V) )
50
LM431 Adjustable Precision Zener Shunt Regulator
90
FIXED IND 39NH 730MA 90 MOHM SMD
44
IC VREF SHUNT 3V SOT23-3
1358
IC REG BUCK 5V 2A 8SOIC
2422

Top Sellers