Search
Filters

TLP620(GB,F)

Part No :
TLP620(GB,F)
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
Optocoupler AC-IN 2-CH Transistor DC-OUT 4-Pin PDIP
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
185+
€0.2440
€45.114
425+
€0.2120
€90.024
650+
€0.2060
€133.634
895+
€0.1990
€178.427
1,150+
€0.1940
€223.123
1,525+
€0.1750
€267.378
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 14,091 pieces
MOQ: 185 pcs
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
Manufacturer Toshiba Semiconductor and Storage
Collector Current (DC) (Max) 0.05 A
Collector-Emitter Voltage 55(V)
Collector-Emitter Saturation Voltage 0.4(V)
Power Dissipation 0.25(W)
Mounting Through Hole
Operating Temp Range -25C to 85C
Output Type DC
Package Type PDIP
Pin Count 4
Number of Elements 1
Input Type AC
Operating Temperature Classification Commercial
Forward Voltage 1.3(V)
Forward Current 60(mA)
Isolation Voltage 5000(V)
Current Transfer Ratio 600(%)
Output Device Transistor
Rad Hardened No
Collector Current (DC) 0.05(A)
Win Source Part Number 056711-TLP620(GB,F)
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Family Name TLP620
Introduction Date August 07, 1996
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
TLP620(GB,T); TLP620(GB,F,T);  TLP620(D4-GB-TP1); TLP620GBTP1; 

The TLP620(GB,F), from Toshiba Semiconductor and Storage, is a AC isolator, included in Optoisolators - transistor, photovoltaic Output category, the Input-output isolation voltage is 5000(V).

Products specifications
ECAD Module
Manufacturer Toshiba Semiconductor and Storage
Collector Current (DC) (Max) 0.05 A
Collector-Emitter Voltage 55(V)
Collector-Emitter Saturation Voltage 0.4(V)
Power Dissipation 0.25(W)
Mounting Through Hole
Operating Temp Range -25C to 85C
Output Type DC
Package Type PDIP
Pin Count 4
Number of Elements 1
Input Type AC
Operating Temperature Classification Commercial
Forward Voltage 1.3(V)
Forward Current 60(mA)
Isolation Voltage 5000(V)
Current Transfer Ratio 600(%)
Output Device Transistor
Rad Hardened No
Collector Current (DC) 0.05(A)
Win Source Part Number 056711-TLP620(GB,F)
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Family Name TLP620
Introduction Date August 07, 1996
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
TLP620(GB,T); TLP620(GB,F,T);  TLP620(D4-GB-TP1); TLP620GBTP1; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLP620(GB,F)
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
TLP620(GB,F) Price

TLP620(GB,F) Datasheet
TLP620(GB,F) Application

TLP620(GB,F) Replacement
TLP620(GB,F) Pdf

TLP620(GB,F) Pinout
TLP620(GB,F) Image

TLP620(GB,F) Picture
TLP620(GB,F) In Stock

TLP620(GB,F) Distributor
TLP620(GB,F) Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
Small Signal Zener Diodes
74
IC FLASH 4MBIT 85MHZ 8SOIC / NOR Flash Serial-SPI 1.8V 4M-bit 512K x 8 7ns 8-Pin SOIC EIAJ Tube
33
IC REG CTRLR BUCK 32QFP
70
DIODE GEN PURP 100V 1A DO214BA
953
Photovoltaic Isolator Solid-State Opto-Isolated MOSFET Gate Driver Dual-Channel, 5V, 1.0μA
258
PNP / NPN Epitaxial Planar Silicon Transistors High-Current Switching Applications
1089

Top Sellers