The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

EL3052S(TA)-V

Part No EL3052S(TA)-V
Manufacturer Everlight Electronics Co Ltd
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6SMD
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
Pricing & Ordering $0.160 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
250+
$0.2020
$50.500
605+
$0.1660
$100.430
935+
$0.1610
$150.535
1,285+
$0.1560
$200.460
1,670+
$0.1500
$250.500
2,225+
$0.1350
$300.375
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,940 pieces
MOQ: 250 pcs
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
Categories Isolators
Manufacturer Everlight Electronics Co Ltd
Packaging Reel - TR
Status Active
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Isolation Voltage 5000Vrms
Voltage - Off State 600V
Static dV/dt (Min) 1kV/μs
Current - LED Trigger (Ift) (Max) 10mA
Current - On State (It (RMS)) (Max) 100mA
Current - Hold (Ih) 250μA (Typ)
Forward Voltage 1.18V
Continuous forward current- Max 60mA
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Approvals CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE
Win Source Part Number 107334-EL3052S(TA)-V
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance

Description

The Everlight Electronics Co Ltd EL3052S(TA)-V is an isolator device that is packaged in a reel - TR. It has CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, and VDE approvals. The device is mounted on the surface using SMD (SMT) technology and has a triac output type with a forward voltage of 1.18V. The voltage - off state is 600V and the current - on state (It (RMS)) (Max) is 100mA. The device has 1 channel and an isolation voltage of 5000Vrms. The current - hold (Ih) is 250μA (Typ) and the static dV/dt (Min) is 1kV/μs. The current - LED trigger (Ift) (Max) is 10mA. The device has a continuous forward current - Max of 60mA and a temperature range - operating of -55 degrees Celsius to 100 degrees Celsius. It is packaged in a 6-SMD case / package and is categorized under Isolators. The product is in the medium popularity range with a 32% fake threat in the open market.