Search
Filters

EL3081S1(TA)

Part No : EL3081S1(TA)
Catalog : Optoisolators - Triac,SCR Output
Description : OPTOISOLATOR 5KV TRIAC 6SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 66 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Everlight Electronics Co Ltd
Packaging Reel - TR
Status Active
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Isolation Voltage 5000Vrms
Voltage - Off State 800V
Static dV/dt (Min) 600V/μs
Current - LED Trigger (Ift) (Max) 15mA
Current - On State (It (RMS)) (Max) 100mA
Current - Hold (Ih) 280μA (Typ)
Forward Voltage 1.5V (Max)
Continuous forward current- Max 60mA
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Approvals CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL
Win Source Part Number 141958-EL3081S1(TA)
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Everlight Electronics Co Ltd EL3081S1(TA) is available at WIN SOURCE. Please review product page below for detailed information, including EL3081S1(TA) price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EL3081S1(TA) to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Everlight Electronics Co Ltd
Packaging Reel - TR
Status Active
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Isolation Voltage 5000Vrms
Voltage - Off State 800V
Static dV/dt (Min) 600V/μs
Current - LED Trigger (Ift) (Max) 15mA
Current - On State (It (RMS)) (Max) 100mA
Current - Hold (Ih) 280μA (Typ)
Forward Voltage 1.5V (Max)
Continuous forward current- Max 60mA
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Approvals CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL
Win Source Part Number 141958-EL3081S1(TA)
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EL3081S1(TA)
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
EL3081S1(TA) Price

EL3081S1(TA) Datasheet
EL3081S1(TA) Application

EL3081S1(TA) Replacement
EL3081S1(TA) Pdf

EL3081S1(TA) Pinout
EL3081S1(TA) Image

EL3081S1(TA) Picture
EL3081S1(TA) In Stock

EL3081S1(TA) Distributor
EL3081S1(TA) Optoisolators - Triac,SCR Output

Image
Mfr.Part No
Description
Stock
IC GATE NAND 1CH 8-INP 14-SOIC
35
N-CHANNEL POWER MOSFET
1.5mm Height SidepushTM (Surface Mount Type)
11005
HOST CONTROLLER / EZ-USB GX3: SuperSpeed USB to Gigabit Ethernet Bridge Controller
728
IT(rms)≤3A, Zero Cross type SIP 4pin Triac output SSR
IC RF SWITCH SP4T 50 OHM 16-QFN
5867
IC CABLE TXRX QUAD 2.5GBPS TQFP
7
OPTOISO 3.75KV PUSH PULL 8SO
22

Top Sellers