Search
Filters

FODM3053R1_NF098

Part No :
FODM3053R1_NF098
Catalog :
Optoisolators - Triac,SCR Output
Description :
OPTOISOLATOR 3.75KV TRIAC 4MFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 45 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Isolation Voltage 3750Vrms
Voltage - Off State 600V
Static dV/dt (Min) 1kV/μs
Current - LED Trigger (Ift) (Max) 5mA
Current - On State (It (RMS)) (Max) 70mA
Current - Hold (Ih) 300μA (Typ)
Forward Voltage 1.2V
Continuous forward current- Max 60mA
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 4-Mini-Flat
Approvals cUR, UR
Win Source Part Number 139460-FODM3053R1_NF098
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Quantity per package 500
Fairchild/ON Semiconductor FODM3053R1_NF098 is available at WIN SOURCE. Please review product page below for detailed information, including FODM3053R1_NF098 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for FODM3053R1_NF098 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Isolation Voltage 3750Vrms
Voltage - Off State 600V
Static dV/dt (Min) 1kV/μs
Current - LED Trigger (Ift) (Max) 5mA
Current - On State (It (RMS)) (Max) 70mA
Current - Hold (Ih) 300μA (Typ)
Forward Voltage 1.2V
Continuous forward current- Max 60mA
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 4-Mini-Flat
Approvals cUR, UR
Win Source Part Number 139460-FODM3053R1_NF098
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Quantity per package 500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FODM3053R1_NF098
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
FODM3053R1_NF098 Price

FODM3053R1_NF098 Datasheet
FODM3053R1_NF098 Application

FODM3053R1_NF098 Replacement
FODM3053R1_NF098 Pdf

FODM3053R1_NF098 Pinout
FODM3053R1_NF098 Image

FODM3053R1_NF098 Picture
FODM3053R1_NF098 In Stock

FODM3053R1_NF098 Distributor
FODM3053R1_NF098 Optoisolators - Triac,SCR Output

Image
Mfr.Part No
Description
Stock
IC OSC UP/DWN CNTR 2MHZ 28-DIP / LED Driver 28 Segment 200000uA Supply Current 28-Pin PDIP W
35
1.8V, Nanopower, PUSH-PULL OUTPUT COMPARATOR | IC COMPARATOR P-P NANOPWR 8-SOIC
1688
IC MCU 8BIT 80KB FLASH 80TQFP
74
Stacked Metallized PPS Film Chip Capacitor
300
N-Channel 40-V (D-S) MOSFET
42
Power Choke Coil
76

Top Sellers