MOC3063M

Part No :
MOC3063M
Catalog :
Optoisolators - Triac,SCR Output
Description :
OPTOISOLATOR 4.17KV TRIAC 6DIP
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
Unit Price
Ext. Price
110+
$0.4630
$50.930
265+
$0.3840
$101.760
405+
$0.3730
$151.065
555+
$0.3620
$200.910
715+
$0.3500
$250.250
950+
$0.3170
$301.150
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 118,027 pieces
MOQ: 110 pcs
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
Manufacturer Fairchild Semiconductor
Standard Package 1000
Category Isolators
Family Optoisolators - Triac SCR Output
Packaging Tube
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 4170Vrms
Voltage - Off State 600V
Static dV/dt (Min) 600V/µs
Current - LED Trigger (Ift) (Max) 5mA
Current - Hold (Ih) 500µA (Typ)
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Max) 60mA
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 6-DIP (0.300" 7.62mm)
Manufacturer Device Package 6-DIP
Approvals UL
Catalog MOC306xM MOC316xM Series
Win Source Part Number 093325-MOC3063M
Family Name MOC3063M
Introduction Date May 29, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
Q3063;  Q3062; EL3063;  
The MOC3063M is applied as Optoisolators - Triac,SCR Output , with lead free finish/RoHS compliant ,designed and manufactured by Fairchild/ON Semiconductor. It can be found on Isolators classification. It is stocked in our Philippines storehouse with Humidity protection. Quickly inquiry to us by using unique part number - 238312.
Products specifications
ECAD Module
Manufacturer Fairchild Semiconductor
Standard Package 1000
Category Isolators
Family Optoisolators - Triac SCR Output
Packaging Tube
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 4170Vrms
Voltage - Off State 600V
Static dV/dt (Min) 600V/µs
Current - LED Trigger (Ift) (Max) 5mA
Current - Hold (Ih) 500µA (Typ)
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Max) 60mA
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 6-DIP (0.300" 7.62mm)
Manufacturer Device Package 6-DIP
Approvals UL
Catalog MOC306xM MOC316xM Series
Win Source Part Number 093325-MOC3063M
Family Name MOC3063M
Introduction Date May 29, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
Q3063;  Q3062; EL3063;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MOC3063M
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
MOC3063M Price

MOC3063M Datasheet
MOC3063M Application

MOC3063M Replacement
MOC3063M Pdf

MOC3063M Pinout
MOC3063M Image

MOC3063M Picture
MOC3063M In Stock

MOC3063M Distributor
MOC3063M Optoisolators - Triac,SCR Output

Image
Mfr.Part No
Description
Stock
Conv DC-DC 2.25V to 5.5V Synchronous Step Down Single-Out 0.8V to 5V 4A Automotive 20-Pin TSSOP EP Tube / IC REG BUCK ADJ 4A SYNC 20TSSOP
274
TRANS PNP 40V 0.6A SOT23
298800
Processor Supervisor 4.35V 0V to 5.5V 3-Pin TO-92
3418
MOSFET P-CH 60V 300MA SOT-23
1210
IC SER/DESER PROG 48-LQFP
790

Top Sellers