Search
Filters

LS M670-H2K1-1-Z

Part No :
LS M670-H2K1-1-Z
Catalog :
LED Lighting - Color
Description :
LED MINI TOPLED RED 628NM 2SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Reel - TR
Status Not For New Designs
Color Red
Wavelength 628nm (624nm to 632nm)
Current - Test 10mA
Forward Voltage 2V
Lumens/Watt @ Current - Test 1 lm/W
Current - Max 30mA
Flux @ Current/Temperature - Test 0.02 lm (0.01 lm to 0.04 lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.055" (1.40mm)
Thermal Resistance of Package 480°C/W
Win Source Part Number 1057542-LS M670-H2K1-1-Z
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
The LS M670-H2K1-1-Z is defined as LED Lighting - Color ,included in Optoelectronics group. The designer and manufactured of LS M670-H2K1-1-Z is OSRAM Opto Semiconductors Inc.. It is available in WIN SOURCE PHI warehouse. The storage code of LS M670-H2K1-1-Z is 473154. More detailed data for LS M670-H2K1-1-Z, feel free to contact us.
Products specifications
ECAD Module
Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Reel - TR
Status Not For New Designs
Color Red
Wavelength 628nm (624nm to 632nm)
Current - Test 10mA
Forward Voltage 2V
Lumens/Watt @ Current - Test 1 lm/W
Current - Max 30mA
Flux @ Current/Temperature - Test 0.02 lm (0.01 lm to 0.04 lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.055" (1.40mm)
Thermal Resistance of Package 480°C/W
Win Source Part Number 1057542-LS M670-H2K1-1-Z
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LS M670-H2K1-1-Z
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
LS M670-H2K1-1-Z Price

LS M670-H2K1-1-Z Datasheet
LS M670-H2K1-1-Z Application

LS M670-H2K1-1-Z Replacement
LS M670-H2K1-1-Z Pdf

LS M670-H2K1-1-Z Pinout
LS M670-H2K1-1-Z Image

LS M670-H2K1-1-Z Picture
LS M670-H2K1-1-Z In Stock

LS M670-H2K1-1-Z Distributor
LS M670-H2K1-1-Z LED Lighting - Color

Image
Mfr.Part No
Description
Stock
P-Channel Enhancement Mode Field Effect Transistor
208
IC EEPROM 4KBIT 2MHZ 8SOIC
1498
MOSFET 2N-CH 50V 0.28A SOT-563
14045
FIXED IND 4NH 335MA 440 MOHM
1500
IC REG QD BCK/LINEAR 24-VQFN
1161
TRANS PREBIAS PNP 200MW MINI3
855
8K x 8 Power-Switched and Reprogrammable PROM
87

Top Sellers