Search
Filters

2SA18900RL

Part No : 2SA18900RL
Manufacturer : Panasonic
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 80V 1A MINI PWR
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,090 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 300mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 100mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package MiniP3-F1
Win Source Part Number 1004191-2SA18900RL
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The 2SA18900RL from Panasonic is PNP Transistors(BJT) - Single device , available on MiniP3-F1 Reel - TR, with 120 @ 100mA, 2V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 80V, 300mV @ 50mA, 500mA, 1A and 1W.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 300mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 100mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package MiniP3-F1
Win Source Part Number 1004191-2SA18900RL
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SA18900RL
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
2SA18900RL Price

2SA18900RL Datasheet
2SA18900RL Application

2SA18900RL Replacement
2SA18900RL Pdf

2SA18900RL Pinout
2SA18900RL Image

2SA18900RL Picture
2SA18900RL In Stock

2SA18900RL Distributor
2SA18900RL Transistors(BJT) - Single