Search
Filters

2SD12660P

Part No : 2SD12660P
Manufacturer : Panasonic
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 60V 3A TO-220F
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,961 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1.2V @ 375mA, 3A
Collector Cut-off Current(Max) 300μA
Typical Gain (hFE) (Min) 120 @ 1A, 4V
Maximum Power Dissipation 2W
Frequency - Transition 30MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220F-A1
Win Source Part Number 1004524-2SD12660P
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The 2SD12660P from Panasonic is NPN Transistors(BJT) - Single device , available on TO-220F-A1 Bulk, with 120 @ 1A, 4V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 60V, 1.2V @ 375mA, 3A, 3A and 2W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1.2V @ 375mA, 3A
Collector Cut-off Current(Max) 300μA
Typical Gain (hFE) (Min) 120 @ 1A, 4V
Maximum Power Dissipation 2W
Frequency - Transition 30MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220F-A1
Win Source Part Number 1004524-2SD12660P
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SD12660P
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
2SD12660P Price

2SD12660P Datasheet
2SD12660P Application

2SD12660P Replacement
2SD12660P Pdf

2SD12660P Pinout
2SD12660P Image

2SD12660P Picture
2SD12660P In Stock

2SD12660P Distributor
2SD12660P Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
Fast Recovery Epitaxial Diode (FRED)
4
Dual digital transistors
424
12-Bit, 3μs, 250kHz Sampling A/D Converter
3
For General Applications SMD
50
Dual 16-Bit Linear Codec-Filter
80
MOSFET N-CH 60V 48A TO-220AB
MOSFET N-CH 30V LFPAK
29
MOSFET 2P-CH 16V 2.3A 8SOIC
76

Top Sellers