We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

35SEPF82M

Part No : 35SEPF82M
Manufacturer : Panasonic
Catalog : Aluminum - Polymer Capacitors
Description : CAP ALUM POLY 82UF 20% 35V T/H
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,199 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer Panasonic Electronic Components
Series OS-CON, SEPF
Packaging Bulk
Type Polymer
Capacitance 82μF
Tolerance ±20%
Voltage Rating DC 35V
ESR (Equivalent Series Resistance) 20 mOhm
Lifetime @ Temp. 5000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Applications General
Ripple Current - Low Frequency 200mA @ 120Hz
Ripple Current - High Frequency 4A @ 100kHz
Lead Spacing 0.138" (3.50mm)
Dimension 0.315" Dia (8.00mm)
Height - Seated (Maximum) 0.472" (12.00mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 800210-35SEPF82M
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
Quantity per package 200
Panasonic 35SEPF82M is available at WIN SOURCE. Please review product page below for detailed information, including 35SEPF82M price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 35SEPF82M to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer Panasonic Electronic Components
Series OS-CON, SEPF
Packaging Bulk
Type Polymer
Capacitance 82μF
Tolerance ±20%
Voltage Rating DC 35V
ESR (Equivalent Series Resistance) 20 mOhm
Lifetime @ Temp. 5000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Applications General
Ripple Current - Low Frequency 200mA @ 120Hz
Ripple Current - High Frequency 4A @ 100kHz
Lead Spacing 0.138" (3.50mm)
Dimension 0.315" Dia (8.00mm)
Height - Seated (Maximum) 0.472" (12.00mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 800210-35SEPF82M
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
Quantity per package 200
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 35SEPF82M
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
35SEPF82M Price

35SEPF82M Datasheet
35SEPF82M Application

35SEPF82M Replacement
35SEPF82M Pdf

35SEPF82M Pinout
35SEPF82M Image

35SEPF82M Picture
35SEPF82M In Stock

35SEPF82M Distributor
35SEPF82M Aluminum - Polymer Capacitors

Image
Mfr.Part No
Description
Stock
IC FLASH 4MBIT 70NS 32PLCC
37
LED GRN/RED DIFF 5MM ROUND T/H
880
TVS DIODE 20VWM SMD
5629
Dual Transient Voltage Suppressors Array for ESD Protection
30000
IC TXRX RS485 LOW POWER 8-DIP
64
IC OPAMP CFA 1.8GHZ 8MSOP
1695
Silicon Epitaxial Planar Z-Diodes
IC OPAMP PGA 10MHZ RRO 10VSSOP
101
IC FPGA 220 I/O 484FBGA