Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

6SVPS120M

Part No :
6SVPS120M
Manufacturer :
Catalog :
Aluminum - Polymer Capacitors
Description :
CAP ALUM POLY 120UF 20% 6.3V SMD / Cap Aluminum Polymer 120uF 6.3VDC 20% (6.3 X 5.9mm) SMD 0.022 Ohm 2570mA 5000h 105°C T/R
rohs
Rated 5/5 based on 1 customer reviews
Availability: 170 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Family Name SVPS
Introduction Date October 02, 2006
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
PCS0J121MCL9GS; 
Supply and Demand Status Limited
Fake Threat In the Open Market 85 pct.
Popularity Medium
Win Source Part Number 799186-6SVPS120M
Package Radial, Can - SMD
Mounting SMD
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Height - Seated (Maximum) 0.236" (6.00mm)
Dimension 0.248" Dia (6.30mm)
Ripple Current - High Frequency 2.57A @ 100kHz
Ripple Current - Low Frequency 128.5mA @ 120Hz
Applications General
Operating Temperature Range -55°C ~ 105°C
Lifetime @ Temp. 5000 Hrs @ 105°C
Equivalent Series Resistance 22 mOhm
Voltage Rating DC 6.3V
Tolerance ±20%
Capacitance 120μF
Type Polymer
Packaging Reel package
Series OS-CON, SVPS
Manufacturer Panasonic Electronic Components
Categories Capacitors
Panasonic 6SVPS120M is available at WIN SOURCE. Please review product page below for detailed information, including 6SVPS120M price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 6SVPS120M to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Family Name SVPS
Introduction Date October 02, 2006
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
PCS0J121MCL9GS; 
Supply and Demand Status Limited
Fake Threat In the Open Market 85 pct.
Popularity Medium
Win Source Part Number 799186-6SVPS120M
Package Radial, Can - SMD
Mounting SMD
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Height - Seated (Maximum) 0.236" (6.00mm)
Dimension 0.248" Dia (6.30mm)
Ripple Current - High Frequency 2.57A @ 100kHz
Ripple Current - Low Frequency 128.5mA @ 120Hz
Applications General
Operating Temperature Range -55°C ~ 105°C
Lifetime @ Temp. 5000 Hrs @ 105°C
Equivalent Series Resistance 22 mOhm
Voltage Rating DC 6.3V
Tolerance ±20%
Capacitance 120μF
Type Polymer
Packaging Reel package
Series OS-CON, SVPS
Manufacturer Panasonic Electronic Components
Categories Capacitors
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 6SVPS120M
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
6SVPS120M Price

6SVPS120M Datasheet
6SVPS120M Application

6SVPS120M Replacement
6SVPS120M Pdf

6SVPS120M Pinout
6SVPS120M Image

6SVPS120M Picture
6SVPS120M In Stock

6SVPS120M Distributor
6SVPS120M Aluminum - Polymer Capacitors

Image
Mfr.Part No
Description
Stock
2.5 OHM CMOS Low Power Dual 2:1 Mux/Demux USB 1.1 Switch
276
IC TRANSCEIVER HALF 1/1 8MSOP
113
GIGABIT ETHERNET TRANSCEIVER
153
IC LED DRIVER RGLTR DIM 20USMD
35
OCTAL D-TYPE FLIP-FLOP WITH 3-STATE OUTPUT
308
Sensitive SCRs (0.8 A to 10 A)
89
Dual bus buffer/line driver 3-state
3088

Top Sellers