Search
Filters

AQW212S

Part No :
AQW212S
Manufacturer :
Catalog :
Solid State Relays
Description :
Solid State Relay 3mA 1.5V DC-IN 0.5A 60V AC/DC-OUT 8-Pin SOP Tube / SSR OPTO AC/DC 1.14V 400MA 8SOP
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
10+
$5.1270
$51.270
24+
$4.2430
$101.832
37+
$4.1170
$152.329
51+
$3.9900
$203.490
65+
$3.8640
$251.160
87+
$3.4850
$303.195
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 1,170 pieces
MOQ: 10 pcs
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
Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube/Rail
Status Active
Circuit DPST (2 Form A)
Output Type AC, DC
Max On Resistance 2.5 Ohm
Load Current 400mA
Voltage - Input 1.14VDC
Voltage - Load 0 to 60 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 8-SOP
Relay Type Relay
Win Source Part Number 1018273-AQW212S
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Quantity per package 50
Family Name AQW212S
Introduction Date April 13, 2000
ECCN EAR99
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
SMP-2A37-8PT; G3VM-SY;  
Panasonic AQW212S is available at WIN SOURCE. Please review product page below for detailed information, including AQW212S price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AQW212S to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube/Rail
Status Active
Circuit DPST (2 Form A)
Output Type AC, DC
Max On Resistance 2.5 Ohm
Load Current 400mA
Voltage - Input 1.14VDC
Voltage - Load 0 to 60 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 8-SOP
Relay Type Relay
Win Source Part Number 1018273-AQW212S
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Quantity per package 50
Family Name AQW212S
Introduction Date April 13, 2000
ECCN EAR99
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
SMP-2A37-8PT; G3VM-SY;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AQW212S
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
AQW212S Price

AQW212S Datasheet
AQW212S Application

AQW212S Replacement
AQW212S Pdf

AQW212S Pinout
AQW212S Image

AQW212S Picture
AQW212S In Stock

AQW212S Distributor
AQW212S Solid State Relays

Image
Mfr.Part No
Description
Stock
FPGA Cyclone® III Family 81264 Cells 437.5MHz 65nm Technology 1.2V 484-Pin UBGA / IC FPGA 295 I/O 484UBGA
15
Surface Mount Switching Diode
107180
IC DDR PLL ZD BUFFER 28-SSOP
800
(Can be used with low ESR Capacitor Compatible. ON-OFF Switch) High Speed LDO Regulators
1532
DIODE ZENER 3.9V 1W PMDS
397
DIODE ZENER 4.1V 1W PMDS
1530
Surface Mounting, Schottky Barrier Diode
4710
FIXED IND 470NH 6A 23 MOHM SMD / Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Metal 6A 0.023Ohm DCR 1515 T/R
200

Top Sellers