Search
Filters

AYF332735A

Part No : AYF332735A
Manufacturer : Panasonic
Catalog : FFC,FPC(FlatFlexible)Connectors
Description : CONN FPC 27POS 0.30MM R/A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,729 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Panasonic Electric Works
Packaging Reel - TR
Status Active
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 27
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.036" (0.90mm)
Locking Feature Flip Lock, Backlock
Cable End Type Tapered
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Liquid Crystal Polymer (LCP)
Voltage Rating 50V
Temperature Range - Operating -55°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.2A per Contact
Contact Finish Thickness Flash
Mating Cycles 20
Win Source Part Number 1021155-AYF332735A
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Quantity per package 500
Panasonic AYF332735A is available at WIN SOURCE. Please review product page below for detailed information, including AYF332735A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AYF332735A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Panasonic Electric Works
Packaging Reel - TR
Status Active
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 27
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.036" (0.90mm)
Locking Feature Flip Lock, Backlock
Cable End Type Tapered
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Liquid Crystal Polymer (LCP)
Voltage Rating 50V
Temperature Range - Operating -55°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.2A per Contact
Contact Finish Thickness Flash
Mating Cycles 20
Win Source Part Number 1021155-AYF332735A
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Quantity per package 500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AYF332735A
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
AYF332735A Price

AYF332735A Datasheet
AYF332735A Application

AYF332735A Replacement
AYF332735A Pdf

AYF332735A Pinout
AYF332735A Image

AYF332735A Picture
AYF332735A In Stock

AYF332735A Distributor
AYF332735A FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
TRANS PNP 20V 3A SOT89
2673
IGBT 1000V 50A 200W TO247AD
6760
512Kx8 BIT HIGH HIGH SPEED CMOS STATIC RAM
12
IC H/W MONITOR 8-TSSOP
342
Silicon epitaxial planar type
843
IC PLL FREQ SYSTHESIZER MFP20
266

Top Sellers