Search
Filters

AYF530635

CONN FFC FPC 6POS 0.50MM R/A
Manufacturer: Panasonic
rohs
Availability: 1,000 In Stock
Panasonic AYF530635 is available at WIN SOURCE. Please review product page below for detailed information, including AYF530635 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AYF530635 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Connectors, Interconnects
Manufacturer Panasonic Electric Works
Packaging Reel - TR
Status Active
Flat Flex Type FFC, FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 6
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.039" (1.00mm)
Locking Feature Flip Lock, Backlock
Cable End Type Tapered
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Liquid Crystal Polymer (LCP)
Voltage Rating 50V
Temperature Range - Operating -55°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A per Contact
Contact Finish Thickness Flash
Mating Cycles 20
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1021163-AYF530635
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Connectors, Interconnects
Manufacturer Panasonic Electric Works
Packaging Reel - TR
Status Active
Flat Flex Type FFC, FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 6
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.039" (1.00mm)
Locking Feature Flip Lock, Backlock
Cable End Type Tapered
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Liquid Crystal Polymer (LCP)
Voltage Rating 50V
Temperature Range - Operating -55°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A per Contact
Contact Finish Thickness Flash
Mating Cycles 20
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1021163-AYF530635
AYF530635 Price

AYF530635 Datasheet
AYF530635 Application

AYF530635 Replacement
AYF530635 Pdf

AYF530635 Pinout
AYF530635 Image

AYF530635 Picture
AYF530635 In Stock

AYF530635 Distributor
AYF530635 FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
BIPOLAR LINEAR INTEGRATED CIRCUIT (7.3W DUAL AUDIO POWER IC)
2078
MOSFET N-CH 12V 6WLCSP
51
MOSFET N-CH 250V 2.8A TO-220
11900
ESD PROTECTION DIODE
46000
DIODE ZENER 10V 1W DO41
3000
N-channel 620 V, 1.7 Ω typ., 3.8 A SuperMESH3 Power MOSFET
346
General purpose transistor (isolated dual transistors)
1500