Search
Filters

ECH-A18205JX

Part No :
ECH-A18205JX
Manufacturer :
Catalog :
Film Capacitors
Description :
CAP FILM 2UF 5% 180VAC RADIAL
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 125 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Introduction Date March 08, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Supply and Demand Status Limited
Fake Threat In the Open Market 81 pct.
Popularity Medium
Applications Motor Run
Lead Spacing 0.886" (22.50mm)
Height - Seated (Maximum) 0.906" (23.00mm)
Dimension 1.043" L x 0.453" W (26.50mm x 11.50mm)
Package Radial
Mounting Style Through Hole
Operating Temperature Range -25°C ~ 70°C
Dielectric Material Polyester, Polyethylene, Metallized
Voltage Rating - AC 180V
Tolerance ±5%
Termination PC Pins
Part Status Obsolete(EOL)
Packaging Bulk
Series ECHAX
Manufacturer Panasonic Electronic Components
Categories Capacitors
Win Source Part Number 766658-ECH-A18205JX
Family Name ECHAX
Capacitance 2μF
Panasonic ECH-A18205JX is available at WIN SOURCE. Please review product page below for detailed information, including ECH-A18205JX price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ECH-A18205JX to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Introduction Date March 08, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Supply and Demand Status Limited
Fake Threat In the Open Market 81 pct.
Popularity Medium
Applications Motor Run
Lead Spacing 0.886" (22.50mm)
Height - Seated (Maximum) 0.906" (23.00mm)
Dimension 1.043" L x 0.453" W (26.50mm x 11.50mm)
Package Radial
Mounting Style Through Hole
Operating Temperature Range -25°C ~ 70°C
Dielectric Material Polyester, Polyethylene, Metallized
Voltage Rating - AC 180V
Tolerance ±5%
Termination PC Pins
Part Status Obsolete(EOL)
Packaging Bulk
Series ECHAX
Manufacturer Panasonic Electronic Components
Categories Capacitors
Win Source Part Number 766658-ECH-A18205JX
Family Name ECHAX
Capacitance 2μF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ECH-A18205JX
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
ECH-A18205JX Price

ECH-A18205JX Datasheet
ECH-A18205JX Application

ECH-A18205JX Replacement
ECH-A18205JX Pdf

ECH-A18205JX Pinout
ECH-A18205JX Image

ECH-A18205JX Picture
ECH-A18205JX In Stock

ECH-A18205JX Distributor
ECH-A18205JX Film Capacitors

Image
Mfr.Part No
Description
Stock
FET RF 15V 2.3GHZ 3M
21
RES SMD 0.1 OHM 5% 1/2W 1210
1602
Serial 155M NRZ to CMI Converter | IC LIU NRZ-CMI CONV 155M 56-QFN
Zener Voltage Regulators 500 mW SOD−123 Surface Mount | DIODE ZENER 2.7V 500MW SOD123
300
LMC835 Digital Controlled Graphic Equalizer
50
Chip Inductors - 0402HP Series (1005)
100
DUAL 4-STAGE STATIC SHIFT REGISTER (WITH SERIAL INPUT/PARALLEL OUTPUT)
103

Top Sellers