The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

EEE-TG1C331Q

Part No EEE-TG1C331Q
Manufacturer Panasonic
Catalog Aluminum Capacitors
Description CAP ALUM 330UF 20% 16V SMD
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
Pricing & Ordering $3.495 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
9+
$5.9900
$53.910
21+
$4.9150
$103.215
32+
$4.7620
$152.384
44+
$4.6080
$202.752
57+
$4.4550
$253.935
76+
$3.9940
$303.544
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 11,800 pieces
MOQ: 9 pcs
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
Categories Capacitors
Manufacturer Panasonic Electronic Components
Series Automotive, AEC-Q200, TG
Part Status Obsolete(EOL)
Capacitance 330μF
Tolerance ±20%
Voltage Rating 16V
ESR (Equivalent Series Resistance) 120 mOhm @ 100kHz
Lifetime @ Temp. 1000 Hrs @ 125°C
Operating Temperature Range -40°C ~ 125°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 520mA @ 120Hz
Dimension 0.492" Dia (12.50mm)
Height - Seated (Maximum) 0.532" (13.50mm)
Surface Mount Land Size 0.531" L x 0.531" W (13.50mm x 13.50mm)
Mounting SMD
Package Radial, Can - SMD
Win Source Part Number 763535-EEE-TG1C331Q
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Limited
Family Name TG
Introduction Date July 04, 2004
Country of Origin Japan
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
UWG1C331MNR1GS; B41141A4337M000;  UCD1C331MCL6GS; 

Description

The Panasonic Electronic Components 763535-EEE-TG1C331Q is a reliable and efficient solution for managing electrical components. It is a part of the Automotive, AEC-Q200, TG series and has an operating temperature range of -40°C ~ 125°C. This radial, can-SMD capacitor has a voltage rating of 16V and a capacitance of 330μF. The tolerance is ±20% and the ESR (Equivalent Series Resistance) is 120 mOhm @ 100kHz. The lifetime at temperature is 1000 Hrs @ 125°C. The surface mount land size is 0.531" L x 0.531" W (13.50mm x 13.50mm). This component is polarized and has a dimension of 0.492" Dia (12.50mm). The ripple current for low frequency is 520mA @ 120Hz. The height seated (maximum) is 0.532" (13.50mm). The alternative parts (cross-reference) for this component are UWG1C331MNR1GS, B41141A4337M000, and UCD1C331MCL6GS. The manufacturer of this component is Panasonic Electronic Components. The Win Source Part Number for this product is 763535-EEE-TG1C331Q.