Search
Filters

UP0440100L

Part No : UP0440100L
Manufacturer : Panasonic
Catalog : Transistors(BJT) - Arrays
Description : TRANS 2PNP 50V 0.1A SSMINI6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 180 @ 2mA, 10V
Maximum Power Dissipation 125mW
Frequency - Transition 80MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package SSMINI6-F1
Win Source Part Number 1116500-UP0440100L
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The UP0440100L is defined as Transistors(BJT) - Arrays ,included in Discrete Semiconductor Products group. The designer and manufactured of UP0440100L is Panasonic. It is available in WIN SOURCE PHI warehouse. The storage code of UP0440100L is 533669. More detailed data for UP0440100L, feel free to contact us.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 180 @ 2mA, 10V
Maximum Power Dissipation 125mW
Frequency - Transition 80MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package SSMINI6-F1
Win Source Part Number 1116500-UP0440100L
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UP0440100L
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
UP0440100L Price

UP0440100L Datasheet
UP0440100L Application

UP0440100L Replacement
UP0440100L Pdf

UP0440100L Pinout
UP0440100L Image

UP0440100L Picture
UP0440100L In Stock

UP0440100L Distributor
UP0440100L Transistors(BJT) - Arrays

Image
Mfr.Part No
Description
Stock
IC ADC 14BIT 4.5MSPS TSOT23-8
683
Triacs
11
Thyristor Product Catalog
2552
Fairchild Power Switch(FPS)
340
POLYSWITCH PTC RESET 7.3A STRAP
205
IC MELODY LSI FOR PHONE SSOP-B16
6
IC OSC CTC 6MHZ 28DIP
66

Top Sellers