SE125P-LR0

Part No :
SE125P-LR0
Manufacturer :
Catalog :
Spiral Wrap, Expandable Sleeving
Description :
SLEEVING 1-1/4" X 50' BLACK / Cable Accessories Braided Expandable Sleeving Polyethylene Terephthalate Black Reel
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
1+
$1,130.636
$1,130.636
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 875 pieces
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
Categories Cables, Wires - Management
Manufacturer Panduit Corp
Series Pan-Wrap SE
Type Sleeving
Type Attributes Expandable
Diameter - Inside, Non-Expanded 1.250" (31.75mm)
Diameter - Inside, Expanded 1.500" (38.10mm)
Material Polyethylene Terephthalate (PET), Halogen Free
Color Black
Length 50.00' (15.24m)
Operating Temperature Range -70°C ~ 125°C
Abrasion Protection Abrasion Resistant
Environment Protection UV Resistant
Features Noise Reduction, Vibration Resistant
Material Flammability Rating UL94 V-0
Win Source Part Number 794063-SE125P-LR0
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Family Name SE125P
Introduction Date June 10, 2005
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2027
Panduit Corp SE125P-LR0 is available at WIN SOURCE. Please review product page below for detailed information, including SE125P-LR0 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SE125P-LR0 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Cables, Wires - Management
Manufacturer Panduit Corp
Series Pan-Wrap SE
Type Sleeving
Type Attributes Expandable
Diameter - Inside, Non-Expanded 1.250" (31.75mm)
Diameter - Inside, Expanded 1.500" (38.10mm)
Material Polyethylene Terephthalate (PET), Halogen Free
Color Black
Length 50.00' (15.24m)
Operating Temperature Range -70°C ~ 125°C
Abrasion Protection Abrasion Resistant
Environment Protection UV Resistant
Features Noise Reduction, Vibration Resistant
Material Flammability Rating UL94 V-0
Win Source Part Number 794063-SE125P-LR0
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Family Name SE125P
Introduction Date June 10, 2005
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2027
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SE125P-LR0
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
SE125P-LR0 Price

SE125P-LR0 Datasheet
SE125P-LR0 Application

SE125P-LR0 Replacement
SE125P-LR0 Pdf

SE125P-LR0 Pinout
SE125P-LR0 Image

SE125P-LR0 Picture
SE125P-LR0 In Stock

SE125P-LR0 Distributor
SE125P-LR0 Spiral Wrap, Expandable Sleeving

Image
Mfr.Part No
Description
Stock
3.3V / 5V ECL Differential Phase-Frequency Detector
20
DIODE GEN PURP 300V 2A DO214AA
259
RailClamp Low Capacitance TVS Diode Array 
120
13 - 17 GHz 2.5 Watt, 25dB Power Amplifier
5
IC REG BUCK 12V 2A 8SOIC
75
CAP ALUM POLY 100UF 20% 8V SMD / SPA Capacitors Solid Polymer Aluminum Surface Mount Capacitors
188
IC MCU 32BIT 512KB FLASH 100LQFP / High-performance ARM Cortex-M3 RISC Microcontroller
59
FIXED IND 1UH 4.9A 17.5 MOHM SMD
70

Top Sellers