The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

P6SMBJ7.5CA

Part No P6SMBJ7.5CA
Manufacturer DIOTEC Electronics Corporation
Catalog TVS - Diodes
Description TVS SMB 7.5V 600W BI
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
Pricing & Ordering $1.914 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
15+
$3.3690
$50.535
37+
$2.7650
$102.305
57+
$2.6780
$152.646
78+
$2.5920
$202.176
100+
$2.5060
$250.600
134+
$2.2460
$300.964
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 16,000 pieces
MOQ: 15 pcs
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
Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr DIOTEC Electronics Corporation
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7.5V
Voltage - Breakdown (Min) 8.3V
Voltage - Clamping (Max) @ Ipp 12.9V
Current - Peak Pulse (10/1000µs) 46.5A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -50°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 8541.10.0000
Win Source Part Number 652069-P6SMBJ7.5CA
Fake Threat In the Open Market 53pct.

Description

The 652069-P6SMBJ7.5CA is a Zener type TVS diode designed for general-purpose circuit protection against transient voltage spikes. It comes in a DO-214AA (SMB) package and is supplied in a tape & reel packaging, making it suitable for surface mount applications. The diode has a reverse standoff voltage of 7.5V and a breakdown voltage of 8.3V, providing effective protection against voltage surges. With a clamping voltage of 12.9V at a peak pulse power of 600W, it can handle high transient currents of up to 46.5A. Operating within a temperature range of -50°C to 150°C, this diode is highly durable and reliable. Manufactured by DIOTEC Electronics Corporation, this product is part of their active product lineup.