Search
Filters

PE42510AMLI-Z

IC RF SWITCH SPDT 50 OHM 32-QFN
Manufacturer: Peregrine Semiconductor
rohs
Availability: 3,000 In Stock
Peregrine Semiconductor PE42510AMLI-Z is available at WIN SOURCE. Please review product page below for detailed information, including PE42510AMLI-Z price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for PE42510AMLI-Z to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package 32-QFN (5x5)
RF Type General Purpose
Temperature Range - Operating -40°C to 85°C
Impedance 50 Ohm
Circuit SPDT
Topology Reflective
Insertion Loss @ Frequency 0.5dB @ 2GHz
Isolation @ Frequency 29dB @ 800MHz (typ)
Features DC Blocked, Single Line Control
Win Source Part Number 1087298-PE42510AMLI-Z
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Peregrine Semiconductor
Categories RF/IF and RFID
Frequency - Lower 30MHz
Supply Voltage - Operating 3.2 V to 3.4 V
Frequency - Upper 2GHz
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
Case / Package 32-QFN (5x5)
RF Type General Purpose
Temperature Range - Operating -40°C to 85°C
Impedance 50 Ohm
Circuit SPDT
Topology Reflective
Insertion Loss @ Frequency 0.5dB @ 2GHz
Isolation @ Frequency 29dB @ 800MHz (typ)
Features DC Blocked, Single Line Control
Win Source Part Number 1087298-PE42510AMLI-Z
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Peregrine Semiconductor
Categories RF/IF and RFID
Frequency - Lower 30MHz
Supply Voltage - Operating 3.2 V to 3.4 V
Frequency - Upper 2GHz
PE42510AMLI-Z Price

PE42510AMLI-Z Datasheet
PE42510AMLI-Z Application

PE42510AMLI-Z Replacement
PE42510AMLI-Z Pdf

PE42510AMLI-Z Pinout
PE42510AMLI-Z Image

PE42510AMLI-Z Picture
PE42510AMLI-Z In Stock

PE42510AMLI-Z Distributor
PE42510AMLI-Z RF Switches

Image
Mfr.Part No
Description
Stock
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SOT-23
1122
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
906
IC OPAMP GP 600KHZ 8DIP
15
FIXED IND 68UH 1.1A 190 MOHM SMD
75
Low-power inverter with open-drain output
12000