The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

PI5C6800L

Part No PI5C6800L
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24TSSOP
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
Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 6800
Standard Package 62 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654874-PI5C6800L
Fake Threat In the Open Market 34pct.

Description

Product Overview: PI5C6800L from Diodes Incorporated

The PI5C6800L is a high-performance, low-voltage Bus Switch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This switch is part of the Pericom product family and is tailored to meet the demands of power-sensitive and space-constrained applications where efficient data bus management is crucial.

Key Features

  • Low On-Resistance: The PI5C6800L features a low on-state resistance, which minimizes signal distortion and ensures better signal integrity, making it ideal for applications that require high bandwidth and low signal loss.
  • 5V Tolerant: This bus switch is designed to be compatible with 5V I/O signals, providing flexibility and ease of use in mixed-voltage environments.
  • Low Power Consumption: With its low power dissipation, the PI5C6800L is an excellent choice for battery-operated and power-sensitive applications, contributing to overall system power efficiency.
  • Quick Switching: The device offers fast switching speeds that enable high-performance data transferring, making it suitable for high-speed data acquisition and processing tasks.

Applications

The PI5C6800L is versatile and can be used in various applications, including:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating, where control of data flow is needed
  • Interface switching for peripheral connections
  • Hot-swapping and hot-docking operations in portable electronics
  • Function multiplexing in complex systems

Technical Specifications

With a wide operating temperature range and packaged in a space-saving format, the PI5C6800L is designed for robustness and reliability. The technical specifications include:

  • Operating Voltage Range: 4.5V to 5.5V
  • 5Ω switch connection between two ports
  • Minimal propagation delay through the switch
  • ESD protection exceeds JESD 22
  • Available in a variety of packaging options, including SOIC, TSSOP, and QSOP

The PI5C6800L from Diodes Incorporated is an exemplary component for designers looking to optimize their systems for speed and power efficiency without compromising on performance or versatility. Its robust feature set ensures that it can meet the stringent requirements of modern electronic designs.