Search
Filters

PIC32MX360F512L-80I/PT

Part No : PIC32MX360F512L-80I/PT
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 512KB FLASH 100TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
7+
€6.491
€45.439
20+
€5.493
€109.856
25+
€5.326
€133.150
35+
€5.160
€180.600
45+
€4.993
€224.692
60+
€4.494
€269.662
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 615 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 037153-PIC32MX360F512L-80I/PT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
The Microchip Technology PIC32MX360F512L-80I/PT, a 32-Bit microcontrollers, offers 512KB (512K x 8) of FLASH program memory, with 85 i/o ports. The core processor of the PIC32MX360F512L-80I/PT is MIPS32 M4K, operated with a 80MHz reference frequency. The component accepts supply voltages ranging from 2.3 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The PIC32MX360F512L-80I/PT comes in 100-TQFP (12x12) package.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 037153-PIC32MX360F512L-80I/PT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC32MX360F512L-80I/PT
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
PIC32MX360F512L-80I/PT Price

PIC32MX360F512L-80I/PT Datasheet
PIC32MX360F512L-80I/PT Application

PIC32MX360F512L-80I/PT Replacement
PIC32MX360F512L-80I/PT Pdf

PIC32MX360F512L-80I/PT Pinout
PIC32MX360F512L-80I/PT Image

PIC32MX360F512L-80I/PT Picture
PIC32MX360F512L-80I/PT In Stock

PIC32MX360F512L-80I/PT Distributor
PIC32MX360F512L-80I/PT Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
4.5×3.55mm SidepushTM (Surface Mount Type)
572
IC REG CTRLR DUAL POS ADJ 8-SOIC
42
Silicon NPN Epitaxial
1882
IC GATE NAND 4CH 2-INP 14-SSOP
2
3.3V Zero-Delay Buffer
313
IC REG BCK BST INV ADJ 1.6A 8DIP
22
P CHANNEL MOS TYPE (HIGH SPEED SWITCHING, ANALOG APPLICATIONS)
6516